Status: | Active |
---|---|
Series: | MJD117 |
RoHS: | Compliant |
Lead Formed for Surface Mount Applications in Plastic Sleeves (No Suffix) |
Straight Lead Version in Plastic Sleeves ("1" Suffix) |
Lead Formed Version in 16 mm Tape and Reel ("T4" Suffix) |
Surface Mount Replacements for TIP110-TIP117 Series |
Monolithic Construction With Built-in Base-Emitter Shunt Resistors |
High DC Current Gain hFE = 2500 (Typ) @ IC = 2.0 Adc |
Complementary Pairs Simplifies Designs |
NJV Prefix for Automotive and Other Applications Requiring Unique Site and Control Change Requirements; AEC-Q101 Qualified and PPAP Capable |
PbFree Packages are Available |
Description | MJD117 |
---|---|
Compliance | Pb-free Halide free |
Polarity | PNP |
IC Continuous (A) | 2 |
V(BR)CEO Min (V) | 100 |
VCE(sat) Max (V) | 2 |
hFE Min (k) | 1 |
hFE Max (k) | 12 |
fT Min (MHz) | 25 |
Package Type | DPAK INSERTION MOUNT |
Darlington Transistor, Pnp, -100V, D-Pak | Newark Electronics |
Where can I find additional details, specifications and documents for a MJD117-1G?
Additional datasheets, footprints and schematics for MJD117-1G are listed on our Part Details page. You can also find images and similar parts to MJD117-1G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MJD117-1G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MJD117-1G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MJD117-1G fall under?
The MJD117-1G is listed under Discrete & Power Modules > Darlington Transistors.
Can I view similar or alternative parts?
You can view similar parts to MJD117-1G when available in the Darlington Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MJD117-1G you can contact the distributor directly for product support, shipping queries etc.
Is the MJD117-1G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for MJD117-1G have stock available?
Authorised distributors including Farnell, element14 and Newark Electronics have stock available or on a lead time for MJD117-1G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MJD117-1G often in real-time on the comparison pages.
What if I can't find stock of MJD117-1G?
You can fill out our help required form which you can use to request a quote for MJD117-1G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.