MJD112TF Transistors by ON Semiconductor

TRANSISTOR BIPOL NPN 100V TO-252-3

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.20

Distributor Stock
Logo for Farnell
Farnell
from US$0.20
No stock
Buy Now
Logo for element14
element14
from US$0.28
-
Buy Now

Specifications

Transistor Polarity NPN
Collector Emitter Voltage V(br)ceo 100V
Transition Frequency ft 25MHz
Power Dissipation Pd 20W
DC Collector Current 2A
DC Current Gain hFE 200hFE
Transistor Case Style TO-252
No. of Pins 3Pins
Operating Temperature Max 150°C
Product Range -
Automotive Qualification Standard -
MSL MSL 1 - Unlimited
SVHC Lead (27-Jun-2018)

Alternative Descriptions

TRANSISTOR, BIPOL, NPN, 100V, TO-252-3 | Farnell


Frequently Asked Questions

Where can I find additional details, specifications and documents for a MJD112TF?

Additional datasheets, footprints and schematics for MJD112TF are listed on our Part Details page. You can also find images and similar parts to MJD112TF on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for MJD112TF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MJD112TF price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does MJD112TF fall under?

The MJD112TF is listed under Semiconductors - Discretes > Transistors > Bipolar Transistors.

Can I view similar or alternative parts?

You can view similar parts to MJD112TF when available in the Bipolar Transistors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the MJD112TF you can contact the distributor directly for product support, shipping queries etc.

Is the MJD112TF RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for MJD112TF have stock available?

Authorised distributors including element14 and Farnell have stock available or on a lead time for MJD112TF.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for MJD112TF often in real-time on the comparison pages.

What if I can't find stock of MJD112TF?

You can fill out our help required form which you can use to request a quote for MJD112TF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay