Status: | Active |
---|---|
Series: | MJD112 |
RoHS: | Compliant |
Prices starting from US$0.21
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.25
|
2,580
in stock
|
Buy Now | |
Newark Electronics
from US$0.33
|
9,855
in stock
|
Buy Now | |
element14
from US$0.34
|
9,855
in stock
|
Buy Now | |
Farnell
from US$0.33
|
9,855
in stock
|
Buy Now | |
Future Electronics
from US$0.23
|
5,000
in stock
|
Buy Now | |
Avnet America
from US$0.21
|
-
|
Buy Now | |
Avnet Asia
from US$0.22
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Lead Formed for Surface Mount Applications in Plastic Sleeves (No Suffix) |
Straight Lead Version in Plastic Sleeves ("1" Suffix) |
Lead Formed Version in 16 mm Tape and Reel ("T4" Suffix) |
Surface Mount Replacements for TIP110-TIP117 Series |
Monolithic Construction With Built-in Base-Emitter Shunt Resistors |
High DC Current Gain hFE = 2,500 (Typ) @ IC = 2.0 Adc |
Complementary Pairs Simplifies Designs |
NJV Prefix for Automotive and Other Applications Requiring Unique Site and Control Change Requirements; AEC-Q101 Qualified and PPAP Capable |
These Devices are Pb-Free and are RoHS Compliant |
Description | MJD112 |
---|---|
Compliance | Pb-free Halide free |
Polarity | NPN |
IC Continuous (A) | 2 |
V(BR)CEO Min (V) | 100 |
VCE(sat) Max (V) | 2 |
hFE Min (k) | 1 |
hFE Max (k) | 12 |
fT Min (MHz) | 25 |
Package Type | DPAK-3 |
Transistor, Bipol, Npn, 100V, To-252Aa-3 | Newark Electronics |
TRANSISTOR, BIPOL, NPN, 100V, TO-252AA-3 | element14 |
MJD Series 100 V 2 A NPN Complementary Darlington Power Transistor - TO-252 | Future Electronics |
Trans Darlington NPN 100V 4A DPAK | RS |
Trans Darlington NPN 100V 2A 3-Pin(2+Tab) DPAK T/R | Avnet America |
Where can I find additional details, specifications and documents for a MJD112T4G?
Additional datasheets, footprints and schematics for MJD112T4G are listed on our Part Details page. You can also find images and similar parts to MJD112T4G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MJD112T4G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MJD112T4G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MJD112T4G fall under?
The MJD112T4G is listed under Discrete & Power Modules > Darlington Transistors.
Can I view similar or alternative parts?
You can view similar parts to MJD112T4G when available in the Darlington Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MJD112T4G you can contact the distributor directly for product support, shipping queries etc.
Is the MJD112T4G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for MJD112T4G have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and RS have stock available or on a lead time for MJD112T4G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MJD112T4G often in real-time on the comparison pages.
What if I can't find stock of MJD112T4G?
You can fill out our help required form which you can use to request a quote for MJD112T4G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.