Status: | Active |
---|---|
Series: | MJB44H11 |
RoHS: | Compliant |
Prices starting from US$0.50
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.50
|
No stock
|
Buy Now | |
Future Electronics
from US$0.54
|
800
in stock
|
Buy Now | |
Chip One Stop
from US$0.57
|
296
in stock
|
Buy Now | |
Newark Electronics
from US$0.56
|
-
|
Buy Now | |
Avnet America
from US$0.54
|
-
|
Buy Now | |
RS Americas
from US$0.86
|
-
|
Buy Now | |
element14
from US$0.62
|
-
|
Buy Now | |
Farnell
from US$0.62
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Low Collector-Emitter Saturation Voltage - VCE(sat) = 1.0 V (Max) @ 8.0 A |
Fast Switching Speeds |
Complementary Pairs Simplifies Designs |
NJV Prefix for Automotive and Other Applications Requiring Unique Site and Control Change Requirements; AEC-Q101 Qualified and PPAP Capable |
These Devices are Pb-Free, Halogen Free/BFR Free and are RoHS Compliant |
Description | MJB44H11 |
---|---|
Compliance | Pb-free Halide free |
Polarity | NPN |
Type | General Purpose |
VCE(sat) Max (V) | 1 |
IC Cont. (A) | 10 |
VCEO Min (V) | 80 |
VCBO (V) | - |
VEBO (V) | 5 |
VBE(sat) (V) | 1.5 |
VBE(on) (V) | - |
hFE Min | 60 |
hFE Max | - |
fT Min (MHz) | - |
PTM Max (W) | 50 |
Package Type | D2PAK-3 / TO-263-2 |
MJB Series 80 V 10 A Surface Mount NPN Complementary Power Transistor - D2PAK-3 | Future Electronics |
MJB44H11T4G, BIP D2PAK NPN 8A 80V TR F | RS |
Power Transistor, Npn, 80V, D2-Pak, Full Reel | Newark Electronics |
Trans GP BJT NPN 80V 10A 3-Pin(2+Tab) D2PAK T/R | Avnet America |
ON Semi MJB44H11T4G NPN Bipolar Transistor, 10 A, 80 V, 3-Pin D2PAK | ON Semiconductor MJB44H11T4G | RS Americas |
POWER TRANSISTOR, NPN, 80V, D2-PAK | element14 |
Where can I find additional details, specifications and documents for a MJB44H11T4G?
Additional datasheets, footprints and schematics for MJB44H11T4G are listed on our Part Details page. You can also find images and similar parts to MJB44H11T4G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MJB44H11T4G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MJB44H11T4G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MJB44H11T4G fall under?
The MJB44H11T4G is listed under Discrete & Power Modules > General Purpose and Low VCE(sat) Transistors.
Can I view similar or alternative parts?
You can view similar parts to MJB44H11T4G when available in the General Purpose and Low VCE(sat) Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MJB44H11T4G you can contact the distributor directly for product support, shipping queries etc.
Is the MJB44H11T4G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for MJB44H11T4G have stock available?
Authorised distributors including Future Electronics, Chip One Stop, RS, Newark Electronics and Avnet America have stock available or on a lead time for MJB44H11T4G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MJB44H11T4G often in real-time on the comparison pages.
What if I can't find stock of MJB44H11T4G?
You can fill out our help required form which you can use to request a quote for MJB44H11T4G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.