Status: | Active |
---|---|
Series: | MJB44H11T4-A |
RoHS: | Compliant |
Prices starting from US$0.48
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.81
|
No stock
|
Buy Now | |
element14
from US$0.64
|
2,996
in stock
|
Buy Now | |
Farnell
from US$0.55
|
2,996
in stock
|
Buy Now | |
Avnet Silica
-
|
7,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.84
|
-
|
Buy Now | |
Future Electronics
from US$0.48
|
-
|
Buy Now | |
Avnet America
from US$0.53
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Designed for automotive applications and AEC- Q101 qualified |
Low collector-emitter saturation voltage |
Fast switching speed |
TRANSISTOR, NPN, 80V, 10A, TO-263 | element14 |
Trans GP BJT NPN 80V 10A 3-Pin D2PAK T/R | Avnet Silica |
STMicroelectronics, MJB44H11T4-A | RS |
Transistor, Npn, 80V, 10A, To-263 | Newark Electronics |
MJB44H11T4 Series NPN 80 V 10 A - 50 W SMT Bipolar (BJT) Transistor - Dâ–“PAK | Future Electronics |
Where can I find additional details, specifications and documents for a MJB44H11T4-A?
Additional datasheets, footprints and schematics for MJB44H11T4-A are listed on our Part Details page. You can also find images and similar parts to MJB44H11T4-A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MJB44H11T4-A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MJB44H11T4-A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MJB44H11T4-A fall under?
The MJB44H11T4-A is listed under Power Transistors > Power Bipolar > < 500V Transistors.
Can I view similar or alternative parts?
You can view similar parts to MJB44H11T4-A when available in the < 500V Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MJB44H11T4-A you can contact the distributor directly for product support, shipping queries etc.
Is the MJB44H11T4-A RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for MJB44H11T4-A have stock available?
Authorised distributors including element14, Farnell, Avnet Silica, RS and Newark Electronics have stock available or on a lead time for MJB44H11T4-A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MJB44H11T4-A often in real-time on the comparison pages.
What if I can't find stock of MJB44H11T4-A?
You can fill out our help required form which you can use to request a quote for MJB44H11T4-A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.