Status: | Active |
---|---|
Series: | MJB41C |
RoHS: | Compliant |
Prices starting from US$0.50
Lead Formed for Surface Mount Applications in Plastic Sleeves (No Suffix) |
Lead Formed Version in 16 mm Tape & Reel ("T4" Suffix) |
Electrically the Same as TIP41 and T1P42 Series |
NJV Prefix for Automotive and Other Applications Requiring Unique Site and Control Change Requirements; AEC-Q101 Qualified and PPAP Capable |
Pb-Free Packages are Available |
Description | MJB41C |
---|---|
Compliance | Pb-free Halide free |
Polarity | NPN |
Type | General Purpose |
VCE(sat) Max (V) | 1.5 |
IC Cont. (A) | 6 |
VCEO Min (V) | 100 |
VCBO (V) | 100 |
VEBO (V) | 5 |
VBE(sat) (V) | - |
VBE(on) (V) | 2 |
hFE Min | 15 |
hFE Max | 75 |
fT Min (MHz) | 3 |
PTM Max (W) | 65 |
Package Type | D2PAK-3 / TO-263-2 |
Transistor Polarity:Npn | Newark Electronics |
MJB41C Series 100 V 6 A SMT Silicon Plastic Power Transistor - TO-263-3 (D2PAK) | Future Electronics |
Trans GP BJT NPN 100V 6A 3-Pin(2+Tab) D2PAK T/R | Avnet America |
TRANSISTOR, BIPOL, NPN, 100V | element14 |
BIPOLAR TRANS, NPN, 100V, TO-263 | Farnell |
Where can I find additional details, specifications and documents for a MJB41CT4G?
Additional datasheets, footprints and schematics for MJB41CT4G are listed on our Part Details page. You can also find images and similar parts to MJB41CT4G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MJB41CT4G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MJB41CT4G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MJB41CT4G fall under?
The MJB41CT4G is listed under Discrete & Power Modules > General Purpose and Low VCE(sat) Transistors.
Can I view similar or alternative parts?
You can view similar parts to MJB41CT4G when available in the General Purpose and Low VCE(sat) Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MJB41CT4G you can contact the distributor directly for product support, shipping queries etc.
Is the MJB41CT4G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for MJB41CT4G have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Avnet America, element14 and Farnell have stock available or on a lead time for MJB41CT4G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MJB41CT4G often in real-time on the comparison pages.
What if I can't find stock of MJB41CT4G?
You can fill out our help required form which you can use to request a quote for MJB41CT4G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.