Status: | Active |
---|---|
Series: | MJB41C |
RoHS: | Compliant |
Prices starting from US$0.67
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.67
|
No stock
|
Buy Now | |
Newark Electronics
from US$0.70
|
-
|
Buy Now | |
Future Electronics
from US$0.67
|
-
|
Buy Now | |
Avnet America
from US$0.67
|
-
|
Buy Now | |
RS Americas
from US$1.24
|
-
|
Buy Now | |
element14
from US$0.70
|
-
|
Buy Now | |
Farnell
from US$0.67
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Lead Formed for Surface Mount Applications in Plastic Sleeves (No Suffix) |
Lead Formed Version in 16 mm Tape & Reel ("T4" Suffix) |
Electrically the Same as TIP41 and T1P42 Series |
NJV Prefix for Automotive and Other Applications Requiring Unique Site and Control Change Requirements; AEC-Q101 Qualified and PPAP Capable |
Pb-Free Packages are Available |
Description | MJB41C |
---|---|
Compliance | Pb-free Halide free |
Polarity | NPN |
Type | General Purpose |
VCE(sat) Max (V) | 1.5 |
IC Cont. (A) | 6 |
VCEO Min (V) | 100 |
VCBO (V) | 100 |
VEBO (V) | 5 |
VBE(sat) (V) | - |
VBE(on) (V) | 2 |
hFE Min | 15 |
hFE Max | 75 |
fT Min (MHz) | 3 |
PTM Max (W) | 65 |
Package Type | D2PAK-3 / TO-263-2 |
MJB41CG, BIP D2PAK NPN 6A 100V FG | RS |
Power Transistor, Npn, 100V, D2-Pak | Newark Electronics |
MJB Series 100 V 6 A NPN Complementary Silicon Plastic Power Transistor D2PAK-3 | Future Electronics |
Trans GP BJT NPN 100V 6A 3-Pin(2+Tab) D2PAK Rail | Avnet America |
ON Semi MJB41CG NPN Bipolar Transistor, 6 A, 100 V, 3-Pin D2PAK | ON Semiconductor MJB41CG | RS Americas |
Where can I find additional details, specifications and documents for a MJB41CG?
Additional datasheets, footprints and schematics for MJB41CG are listed on our Part Details page. You can also find images and similar parts to MJB41CG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MJB41CG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MJB41CG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MJB41CG fall under?
The MJB41CG is listed under Discrete & Power Modules > General Purpose and Low VCE(sat) Transistors.
Can I view similar or alternative parts?
You can view similar parts to MJB41CG when available in the General Purpose and Low VCE(sat) Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MJB41CG you can contact the distributor directly for product support, shipping queries etc.
Is the MJB41CG RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for MJB41CG have stock available?
Authorised distributors including RS, Newark Electronics, Future Electronics, Avnet America and RS Americas have stock available or on a lead time for MJB41CG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MJB41CG often in real-time on the comparison pages.
What if I can't find stock of MJB41CG?
You can fill out our help required form which you can use to request a quote for MJB41CG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.