Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
High DC Current Gain - hFE = 25-100 @ IC = 7.5 A |
Excellent Safe Operating Area |
Complement to the PNP MJ4502 |
Pb-Free Package is Available |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Transistor Polarity | NPN |
---|---|
Collector Emitter Voltage V(br)ceo | 90V |
Transition Frequency ft | 2MHz |
Power Dissipation Pd | 200W |
DC Collector Current | 30A |
DC Current Gain hFE | 100hFE |
Transistor Case Style | TO-3 |
No. of Pins | 2Pins |
Operating Temperature Max | 200°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (17-Dec-2015) |
Collector Emitter Saturation Voltage Vce(on) | 800mV |
Continuous Collector Current Ic Max | 30A |
Current Ic Continuous a Max | 30A |
Current Ic hFE | 7.5A |
Device Marking | MJ802 |
Full Power Rating Temperature | 25°C |
Gain Bandwidth ft Min | 2MHz |
Gain Bandwidth ft Typ | 2MHz |
Hfe Min | 25 |
No. of Transistors | 1 |
Power Dissipation Ptot Max | 200W |
Voltage Vcbo | 100V |
TRANSISTOR, NPN, TO-3 | element14 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
RoHS Compliant | YES |
---|
Transistor Npn Silicon 100V Ic=30Amp To-3 Case High Power Audio Amplifier Complement To Mj4502S Rohs Compliant: Yes |Nte Electronics MJ802 | Newark Electronics |
Where can I find additional details, specifications and documents for a MJ802?
Additional datasheets, footprints and schematics for MJ802 are listed on our Part Details page. You can also find images and similar parts to MJ802 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MJ802 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MJ802 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MJ802 fall under?
The MJ802 is listed under Discrete & Power Modules > General Purpose and Low VCE(sat) Transistors.
Can I view similar or alternative parts?
You can view similar parts to MJ802 when available in the General Purpose and Low VCE(sat) Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MJ802 you can contact the distributor directly for product support, shipping queries etc.
Is the MJ802 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for MJ802 have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for MJ802.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MJ802 often in real-time on the comparison pages.
What if I can't find stock of MJ802?
You can fill out our help required form which you can use to request a quote for MJ802 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.