Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Transistor Polarity | NPN |
---|---|
Collector Emitter Voltage V(br)ceo | 80V |
Transition Frequency ft | - |
Power Dissipation Pd | 150W |
DC Collector Current | 10A |
DC Current Gain hFE | 1000hFE |
Transistor Case Style | TO-3 |
No. of Pins | 2Pins |
Operating Temperature Max | 200°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (27-Jun-2018) |
Av Current Ic | 10A |
Collector Emitter Saturation Voltage Vce(on) | 4V |
Continuous Collector Current Ic Max | 10A |
Current Ic Continuous a Max | 10A |
Current Ic hFE | 5A |
Full Power Rating Temperature | 25°C |
Hfe Min | 1000 |
No. of Transistors | 1 |
Power Dissipation Ptot Max | 150W |
Termination Type | Through Hole |
Transistor Type | Darlington |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
RoHS Compliant | Yes |
---|
TRANS, BIPOLAR, NPN, 80V, 10A, TO-3 | Farnell |
Where can I find additional details, specifications and documents for a MJ3001?
Additional datasheets, footprints and schematics for MJ3001 are listed on our Part Details page. You can also find images and similar parts to MJ3001 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MJ3001 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MJ3001 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MJ3001 fall under?
The MJ3001 is listed under Semiconductors - Discretes > Transistors > Bipolar Transistors.
Can I view similar or alternative parts?
You can view similar parts to MJ3001 when available in the Bipolar Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MJ3001 you can contact the distributor directly for product support, shipping queries etc.
Is the MJ3001 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MJ3001 have stock available?
Authorised distributors including Farnell, element14 and Transfer Multisort Elektronik have stock available or on a lead time for MJ3001.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MJ3001 often in real-time on the comparison pages.
What if I can't find stock of MJ3001?
You can fill out our help required form which you can use to request a quote for MJ3001 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.