Transistor Polarity | PNP |
---|---|
Collector Emitter Voltage V(br)ceo | 80V |
Transition Frequency ft | - |
Power Dissipation Pd | 150W |
DC Collector Current | 10A |
DC Current Gain hFE | 1000hFE |
Transistor Case Style | TO-3 |
No. of Pins | 2Pins |
Operating Temperature Max | 200°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (27-Jun-2018) |
Av Current Ic | 10A |
Collector Emitter Saturation Voltage Vce(on) | -2V |
Continuous Collector Current Ic Max | 10A |
Current Ic Continuous a Max | 10A |
Current Ic hFE | 5A |
Full Power Rating Temperature | 25°C |
Hfe Min | 1000 |
No. of Transistors | 1 |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +200°C |
Power Dissipation Ptot Max | 150W |
Transistor Type | Darlington |
Transistor Polarity | PNP |
---|---|
Collector Emitter Voltage V(br)ceo | 80V |
DC Collector Current | 10A |
Power Dissipation Pd | 150W |
Transistor Mounting | Through Hole |
No. of Pins | 2Pins |
RoHS Compliant | Yes |
DARLINGTON TRANSISTOR, TO-3 | element14 |
Transistor, Bipolar, Pnp, 80V, 10A, To-3-2 | Newark Electronics |
Where can I find additional details, specifications and documents for a MJ2501?
Additional datasheets, footprints and schematics for MJ2501 are listed on our Part Details page. You can also find images and similar parts to MJ2501 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MJ2501 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MJ2501 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MJ2501 fall under?
The MJ2501 is listed under Semiconductors - Discretes > Transistors > Bipolar Transistors.
Can I view similar or alternative parts?
You can view similar parts to MJ2501 when available in the Bipolar Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MJ2501 you can contact the distributor directly for product support, shipping queries etc.
Is the MJ2501 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MJ2501 have stock available?
Authorised distributors including Transfer Multisort Elektronik, element14, Farnell and Newark Electronics have stock available or on a lead time for MJ2501.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MJ2501 often in real-time on the comparison pages.
What if I can't find stock of MJ2501?
You can fill out our help required form which you can use to request a quote for MJ2501 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.