MJ15025 Audio Transistors by ON Semiconductor

Bipolar Transistor, PNP, 250 V, 16 A


The MJ15023 and MJ15025 are power transistors designed for high power audio, disk head positioners and other linear applications.

Where to Buy

Prices starting from US$3.12

Distributor Stock
Logo for Farnell
Farnell
from US$4.34
48
in stock
Buy Now
Logo for element14
element14
from US$3.12
48
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$4.12
23
in stock
Buy Now
Logo for RS Americas
RS Americas
from US$3.96
-
Buy Now

Features

High Safe Operating Area (100% Tested) - 2 A @ 80 V
High DC Current Gain - hFE = 15 (Min) @ IC = 8 Adc


MJ15025 Transistors by Multicomp

TRANSISTOR PNP TO-3

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Specifications

Transistor Polarity PNP
Collector Emitter Voltage V(br)ceo 250V
Transition Frequency ft 4MHz
Power Dissipation Pd 250W
DC Collector Current -16A
DC Current Gain hFE 15hFE
Transistor Case Style TO-3
No. of Pins 2Pins
Operating Temperature Max 200°C
Product Range -
Automotive Qualification Standard -
MSL -
SVHC No SVHC (27-Jun-2018)
Av Current Ic 16A
Continuous Collector Current Ic Max 16A
Current Ic Continuous a Max 16A
Current Ic hFE 8A
Full Power Rating Temperature 25°C
Gain Bandwidth ft Min 4MHz
Gain Bandwidth ft Typ 4MHz
Hfe Min 15
No. of Transistors 1
Operating Temperature Min -65°C
Operating Temperature Range -65°C to +200°C
Power Dissipation Ptot Max 250W
Termination Type Through Hole
Voltage Vcbo 400V

MJ15025 Transistors by Solid State Manufacturing

POWER TRANSISTOR, PNP, -250V, TO-3

Status: Unknown
Series: -
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Specifications

Transistor Polarity PNP
Collector Emitter Voltage V(br)ceo -250V
DC Collector Current -16A
Power Dissipation Pd 250W
Transistor Mounting Through Hole
No. of Pins 2Pins
RoHS Compliant Yes

Alternative Descriptions

Power Transistor, Pnp, -250V, To-3 | Newark Electronics
TO 3 Silicon Transistor PNP | Solid State Manufacturing MJ15025 | RS Americas

Frequently Asked Questions

Where can I find additional details, specifications and documents for a MJ15025?

Additional datasheets, footprints and schematics for MJ15025 are listed on our Part Details page. You can also find images and similar parts to MJ15025 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for MJ15025 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MJ15025 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does MJ15025 fall under?

The MJ15025 is listed under Discrete & Power Modules > Audio Transistors.

Can I view similar or alternative parts?

You can view similar parts to MJ15025 when available in the Audio Transistors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the MJ15025 you can contact the distributor directly for product support, shipping queries etc.

Is the MJ15025 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.

Which authorised distributors for MJ15025 have stock available?

Authorised distributors including element14, Farnell, Newark Electronics and RS Americas have stock available or on a lead time for MJ15025.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for MJ15025 often in real-time on the comparison pages.

What if I can't find stock of MJ15025?

You can fill out our help required form which you can use to request a quote for MJ15025 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay