Status: | Active |
---|---|
Series: | MJ15016 |
RoHS: | Compliant |
Prices starting from US$3.29
Distributor | Stock | ||
---|---|---|---|
RS
from US$4.42
|
36
in stock
|
Buy Now | |
element14
from US$3.84
|
210
in stock
|
Buy Now | |
Farnell
from US$4.05
|
166
in stock
|
Buy Now | |
Chip One Stop
from US$3.29
|
96
in stock
|
Buy Now | |
Newark Electronics
from US$4.23
|
35
in stock
|
Buy Now | |
Future Electronics
from US$3.80
|
-
|
Buy Now | |
Avnet America
from US$3.33
|
-
|
Buy Now | |
RS Americas
from US$5.57
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Current-Gain - Bandwidth-Product @ IC = 1.0 Adc fT = 0.8 MHz (Min) - NPN fT = 2.2 MHz (Min) - PNP |
Safe Operating Area - Rated to 60 V and 120 V, Respectively |
Pb-Free Packages are Available |
Description | MJ15016 |
---|---|
Compliance | Pb-free |
Polarity | PNP |
IC Continuous (A) | 15 |
VCEO(sus) Min (V) | 120 |
hFE Min | 20 |
hFE Max | 70 |
PTM Max (W) | 180 |
fT Min (MHz) | 1 |
Package Type | TO-204-2 |
BIPOLAR TRANSISTOR, PNP, -120V TO-3 | element14 |
TRANSISTOR, PNP, TO-3 | Farnell |
Transistor PNP 120V 15A 180W TO204AA | RS |
Bipolar Transistor, Pnp, -120V To-3 | Newark Electronics |
MJ Series 120 V 15 A PNP Complementary Silicon High Power Transistor - TO-204AA | Future Electronics |
Transistor GP BJT PNP 120V 15A 2-Pin TO-3 Tray | Avnet America |
Transistor, Bipolar, Si, PNP, High Power, VCEO 120VDC, IC 15A, PD 180W, VCBO 200VDC | ON Semiconductor MJ15016G | RS Americas |
Where can I find additional details, specifications and documents for a MJ15016G?
Additional datasheets, footprints and schematics for MJ15016G are listed on our Part Details page. You can also find images and similar parts to MJ15016G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MJ15016G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MJ15016G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MJ15016G fall under?
The MJ15016G is listed under Discrete & Power Modules > Audio Transistors.
Can I view similar or alternative parts?
You can view similar parts to MJ15016G when available in the Audio Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MJ15016G you can contact the distributor directly for product support, shipping queries etc.
Is the MJ15016G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for MJ15016G have stock available?
Authorised distributors including element14, Farnell, Chip One Stop, RS and Newark Electronics have stock available or on a lead time for MJ15016G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MJ15016G often in real-time on the comparison pages.
What if I can't find stock of MJ15016G?
You can fill out our help required form which you can use to request a quote for MJ15016G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.