Status: | Active |
---|---|
Series: | MJ15015 |
RoHS: | Compliant |
Prices starting from US$2.12
Distributor | Stock | ||
---|---|---|---|
RS
from US$4.02
|
8
in stock
|
Buy Now | |
Newark Electronics
from US$3.67
|
516
in stock
|
Buy Now | |
element14
from US$3.42
|
516
in stock
|
Buy Now | |
Farnell
from US$3.26
|
516
in stock
|
Buy Now | |
Chip One Stop
from US$2.12
|
1
in stock
|
Buy Now | |
Future Electronics
from US$3.19
|
-
|
Buy Now | |
Avnet America
from US$3.10
|
-
|
Buy Now | |
RS Americas
from US$4.22
|
-
|
Buy Now | |
Avnet Asia
from US$3.86
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Current-Gain - Bandwidth-Product @ IC = 1.0 Adc fT = 0.8 MHz (Min) - NPN fT = 2.2 MHz (Min) - PNP |
Safe Operating Area - Rated to 60 V and 120 V, Respectively |
Pb-Free Packages are Available |
Description | MJ15015 |
---|---|
Compliance | Pb-free |
Polarity | NPN |
IC Continuous (A) | 15 |
VCEO(sus) Min (V) | 120 |
hFE Min | 20 |
hFE Max | 70 |
PTM Max (W) | 180 |
fT Min (MHz) | 1 |
Package Type | TO-204-2 |
Bipolar (Bjt) Single Transistor, Audio, Npn, 120 V, 6 Mhz, 180 W, 15 A, 70 Rohs Compliant: Yes |Onsemi MJ15015G | Newark Electronics |
TRANSISTOR, NPN, TO-3 | element14 |
Transistor NPN 120V 15A 180W TO204AA | RS |
MJ Series 120 V 15 A NPN Complementary Silicon High Power Transistor - TO-204AA | Future Electronics |
Transistor GP BJT NPN 120V 15A 2-Pin TO-3 Tray | Avnet America |
ON Semi NPN Bipolar Transistor 15 A 120 V 2-Pin TO-204AA | ON Semiconductor MJ15015G | RS Americas |
Where can I find additional details, specifications and documents for a MJ15015G?
Additional datasheets, footprints and schematics for MJ15015G are listed on our Part Details page. You can also find images and similar parts to MJ15015G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MJ15015G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MJ15015G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MJ15015G fall under?
The MJ15015G is listed under Discrete & Power Modules > Audio Transistors.
Can I view similar or alternative parts?
You can view similar parts to MJ15015G when available in the Audio Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MJ15015G you can contact the distributor directly for product support, shipping queries etc.
Is the MJ15015G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for MJ15015G have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and Chip One Stop have stock available or on a lead time for MJ15015G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MJ15015G often in real-time on the comparison pages.
What if I can't find stock of MJ15015G?
You can fill out our help required form which you can use to request a quote for MJ15015G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.