Status: | Active |
---|---|
Series: | MJ15004 |
RoHS: | Compliant |
Prices starting from US$3.72
Distributor | Stock | ||
---|---|---|---|
RS
from US$4.48
|
382
in stock
|
Buy Now | |
Newark Electronics
from US$4.83
|
730
in stock
|
Buy Now | |
Farnell
from US$4.57
|
730
in stock
|
Buy Now | |
element14
from US$5.19
|
728
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$6.69
|
78
in stock
|
Buy Now | |
Future Electronics
from US$4.46
|
-
|
Buy Now | |
Avnet America
from US$3.72
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
High Safe Operating Area (100% Tested) - 5.0 A @ 50 V |
For Low Distortion Complementary Designs |
High DC Current Gain - hFE = 25 (Min) @ IC = 5 Adc |
Description | MJ15004 |
---|---|
Compliance | Pb-free |
Polarity | PNP |
IC Continuous (A) | 20 |
VCEO(sus) Min (V) | 140 |
hFE Min | 25 |
hFE Max | 150 |
PTM Max (W) | 250 |
fT Min (MHz) | 2 |
Package Type | TO-204-2 |
Transistor, Pnp, -140V, -20A, To-3 | Newark Electronics |
TRANSISTOR, PNP, -140V, -20A, TO-3 | Farnell |
PNP power transistor,MJ15004 20A | RS |
Transistor: PNP | Transfer Multisort Elektronik |
MJ Series 140 V 20 A PNP Complementary Silicon Power Transistor - TO-204AA | Future Electronics |
Transistor GP BJT PNP 140V 20A 2-Pin TO-3 Tray | Avnet America |
Where can I find additional details, specifications and documents for a MJ15004G?
Additional datasheets, footprints and schematics for MJ15004G are listed on our Part Details page. You can also find images and similar parts to MJ15004G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MJ15004G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MJ15004G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MJ15004G fall under?
The MJ15004G is listed under Discrete & Power Modules > Audio Transistors.
Can I view similar or alternative parts?
You can view similar parts to MJ15004G when available in the Audio Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MJ15004G you can contact the distributor directly for product support, shipping queries etc.
Is the MJ15004G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for MJ15004G have stock available?
Authorised distributors including Newark Electronics, Farnell, element14, RS and Transfer Multisort Elektronik have stock available or on a lead time for MJ15004G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MJ15004G often in real-time on the comparison pages.
What if I can't find stock of MJ15004G?
You can fill out our help required form which you can use to request a quote for MJ15004G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.