Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$1.42
High Safe Operating Area (100% Tested) - 5.0 A @ 50 V |
For Low Distortion Complementary Designs |
High DC Current Gain - hFE = 25 (Min) @ IC = 5 Adc |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Transistor Polarity | PNP |
---|---|
Collector Emitter Voltage V(br)ceo | 140V |
Transition Frequency ft | 2MHz |
Power Dissipation Pd | 250W |
DC Collector Current | 20A |
DC Current Gain hFE | 25hFE |
Transistor Case Style | TO-3 |
No. of Pins | 2Pins |
Operating Temperature Max | 200°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (27-Jun-2018) |
Av Current Ic | 20A |
Continuous Collector Current Ic Max | 20A |
Current Ic Continuous a Max | 20A |
Current Ic hFE | 5A |
Full Power Rating Temperature | 25°C |
Gain Bandwidth ft Min | 2MHz |
Gain Bandwidth ft Typ | 2MHz |
Hfe Min | 25 |
No. of Transistors | 1 |
Operating Temperature Min | -65°C |
Operating Temperature Range | -65°C to +200°C |
Power Dissipation Ptot Max | 250W |
Termination Type | Through Hole |
Voltage Vcbo | 140V |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Transistor Polarity | PNP |
---|---|
Collector Emitter Voltage V(br)ceo | 140V |
DC Collector Current | 20A |
Power Dissipation Pd | 250W |
Transistor Mounting | Through Hole |
No. of Pins | 2Pins |
Transition Frequency ft | 2MHz |
RoHS Compliant | Yes |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
RoHS Compliant | YES |
---|
Trans, Bipolar, Pnp, 140V, 20A, To-3 Rohs Compliant: Yes |Multicomp Pro MJ15004 | Newark Electronics |
Where can I find additional details, specifications and documents for a MJ15004?
Additional datasheets, footprints and schematics for MJ15004 are listed on our Part Details page. You can also find images and similar parts to MJ15004 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MJ15004 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MJ15004 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MJ15004 fall under?
The MJ15004 is listed under Discrete & Power Modules > Audio Transistors.
Can I view similar or alternative parts?
You can view similar parts to MJ15004 when available in the Audio Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MJ15004 you can contact the distributor directly for product support, shipping queries etc.
Is the MJ15004 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for MJ15004 have stock available?
Authorised distributors including element14, Newark Electronics, Farnell, Transfer Multisort Elektronik and Micros have stock available or on a lead time for MJ15004.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MJ15004 often in real-time on the comparison pages.
What if I can't find stock of MJ15004?
You can fill out our help required form which you can use to request a quote for MJ15004 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.