Status: | Active |
---|---|
Series: | MJ11033 |
RoHS: | Compliant |
Prices starting from US$7.09
Distributor | Stock | ||
---|---|---|---|
RS
from US$8.64
|
4
in stock
|
Buy Now | |
Newark Electronics
from US$8.85
|
90
in stock
|
Buy Now | |
element14
from US$9.66
|
90
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$10.96
|
77
in stock
|
Buy Now | |
Micros
from US$10.94
|
10
in stock
|
Buy Now | |
RS Americas
from US$10.59
|
3
in stock
|
Buy Now | |
Future Electronics
from US$7.20
|
-
|
Buy Now | |
Avnet America
from US$7.09
|
-
|
Buy Now | |
Farnell
from US$9.02
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
High DC Current Gain - hFE = 1000 (Min) @ IC = 25 Adc hFE = 400 (Min) @ IC = 50 Adc |
Curves to 100 A (Pulsed) |
Diode Protection to Rated IC |
Monolithic Construction with Built-In Base-Emitter Shunt Resistor |
Junction Temperature to +200°C |
Pb-Free Packages are Available |
Description | MJ11033 |
---|---|
Compliance | Pb-free |
Polarity | PNP |
IC Continuous (A) | 50 |
V(BR)CEO Min (V) | 120 |
VCE(sat) Max (V) | 2.5 |
hFE Min (k) | 1 |
hFE Max (k) | 18 |
fT Min (MHz) | - |
Package Type | TO-204-2 / TO-3-2 |
Bipolar Transistor, Pnp, -120V, To-204 | Newark Electronics |
Transistor: PNP | Transfer Multisort Elektronik |
Darlington PNP 120V 50A 300W TO204AA | RS |
ON Semi PNP Darlington Transistor 50 A 120 V HFE:400 2-Pin TO-204 | ON Semiconductor MJ11033G | RS Americas |
MJ Series 120 V 50 A PNP High Current Darlington Silicon Transistor - TO-204 | Future Electronics |
Transistor Darlington PNP 120V 50A 2-Pin TO-3 Tray | Avnet America |
TRANSISTOR, BIPOL, PNP, 120V, TO-3-2 | Farnell |
Where can I find additional details, specifications and documents for a MJ11033G?
Additional datasheets, footprints and schematics for MJ11033G are listed on our Part Details page. You can also find images and similar parts to MJ11033G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MJ11033G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MJ11033G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MJ11033G fall under?
The MJ11033G is listed under Discrete & Power Modules > Darlington Transistors.
Can I view similar or alternative parts?
You can view similar parts to MJ11033G when available in the Darlington Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MJ11033G you can contact the distributor directly for product support, shipping queries etc.
Is the MJ11033G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for MJ11033G have stock available?
Authorised distributors including Newark Electronics, element14, Transfer Multisort Elektronik, Micros and RS have stock available or on a lead time for MJ11033G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MJ11033G often in real-time on the comparison pages.
What if I can't find stock of MJ11033G?
You can fill out our help required form which you can use to request a quote for MJ11033G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.