Status: | Active |
---|---|
Series: | MJ11028 |
RoHS: | Compliant |
Prices starting from US$9.22
High DC Current Gain - hFE = 1000 (Min) @ IC = 25 Adc hFE = 400 (Min) @ IC = 50 Adc |
Curves to 100 A (Pulsed) |
Diode Protection to Rated IC |
Monolithic Construction with Built-In Base-Emitter Shunt Resistor |
Junction Temperature to +200°C |
Pb-Free Packages are Available |
Description | MJ11028 |
---|---|
Compliance | Pb-free |
Polarity | NPN |
IC Continuous (A) | 50 |
V(BR)CEO Min (V) | 60 |
VCE(sat) Max (V) | 2.5 |
hFE Min (k) | 1 |
hFE Max (k) | 18 |
fT Min (MHz) | - |
Package Type | TO-204-2 / TO-3-2 |
Transistor Darlington NPN 60V 50A 2-Pin TO-3 Tray | Avnet America |
Transistor: NPN | Transfer Multisort Elektronik |
Transistor, Npn, 60V, 50A, To-204 | Newark Electronics |
TRANSISTOR, NPN, 60V, 50A, TO-204 | element14 |
Where can I find additional details, specifications and documents for a MJ11028G?
Additional datasheets, footprints and schematics for MJ11028G are listed on our Part Details page. You can also find images and similar parts to MJ11028G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MJ11028G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MJ11028G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MJ11028G fall under?
The MJ11028G is listed under Discrete & Power Modules > Darlington Transistors.
Can I view similar or alternative parts?
You can view similar parts to MJ11028G when available in the Darlington Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MJ11028G you can contact the distributor directly for product support, shipping queries etc.
Is the MJ11028G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for MJ11028G have stock available?
Authorised distributors including Avnet America, Transfer Multisort Elektronik, Newark Electronics, element14 and Farnell have stock available or on a lead time for MJ11028G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MJ11028G often in real-time on the comparison pages.
What if I can't find stock of MJ11028G?
You can fill out our help required form which you can use to request a quote for MJ11028G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.