Status: | Active |
---|---|
Series: | MJ11015 |
RoHS: | Compliant |
Prices starting from US$3.31
Distributor | Stock | ||
---|---|---|---|
RS
from US$5.16
|
208
in stock
|
Buy Now | |
Newark Electronics
from US$5.45
|
606
in stock
|
Buy Now | |
element14
from US$5.61
|
606
in stock
|
Buy Now | |
Farnell
from US$5.31
|
606
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$6.06
|
33
in stock
|
Buy Now | |
Future Electronics
from US$4.89
|
-
|
Buy Now | |
Avnet America
from US$4.29
|
-
|
Buy Now | |
RS Americas
from US$7.15
|
-
|
Buy Now | |
Avnet Asia
from US$3.31
|
-
|
Buy Now | |
Distrelec
from US$5.72
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
High DC Current Gain - hFE = 1000 (Min) @ IC - 20 Adc |
Monolithic Construction with Built-in Base Emitter Shunt Resistor |
Junction Temperature to +200°C |
Description | MJ11015 |
---|---|
Compliance | Pb-free |
Polarity | PNP |
IC Continuous (A) | 30 |
V(BR)CEO Min (V) | 120 |
VCE(sat) Max (V) | 3 |
hFE Min (k) | 1 |
hFE Max (k) | - |
fT Min (MHz) | 4 |
Package Type | TO-204-2 |
Bipolar (Bjt) Single Transistor, Pnp, -120 V, 200 W, -30 A, 1000 Rohs Compliant: Yes |Onsemi MJ11015G | Newark Electronics |
TRANSISTOR, PNP, -120V TO-3 | element14 |
Trans Darlington PNP 120V 30A TO204 | RS |
Transistor: PNP | Transfer Multisort Elektronik |
MJ Series 120 V 30 A PNP High Current Darlington Silicon Transistor TO-204AA | Future Electronics |
Trans Darlington PNP 120V 30A 3-Pin(2+Tab) TO-204 Tray | Avnet America |
Transistor, Darlington, Si, PNP, High Current, Power, Vo 120VDC, VI 5VDC, Io 30ADC | ON Semiconductor MJ11015G | RS Americas |
onsemi Darlington Transistor, PNP, 120V, TO-204AA | Distrelec |
Where can I find additional details, specifications and documents for a MJ11015G?
Additional datasheets, footprints and schematics for MJ11015G are listed on our Part Details page. You can also find images and similar parts to MJ11015G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MJ11015G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MJ11015G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MJ11015G fall under?
The MJ11015G is listed under Discrete & Power Modules > Darlington Transistors.
Can I view similar or alternative parts?
You can view similar parts to MJ11015G when available in the Darlington Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MJ11015G you can contact the distributor directly for product support, shipping queries etc.
Is the MJ11015G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for MJ11015G have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and Transfer Multisort Elektronik have stock available or on a lead time for MJ11015G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MJ11015G often in real-time on the comparison pages.
What if I can't find stock of MJ11015G?
You can fill out our help required form which you can use to request a quote for MJ11015G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.