Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.74
Distributor | Stock | ||
---|---|---|---|
CUI Devices
from US$0.74
|
2,668
in stock
|
Buy Now |
Audio Standard (mm) | 2.5 |
---|---|
Color | Black |
Connector Type | Jack |
Current Rating (A) | 1 |
Height (mm) | 9.5 |
Internal Switch(es) | 1 |
Length (mm) | 15.8 |
Mounting Style | Through Hole |
Number of Conductors | 2 |
Number of Ports | 1 |
Orientation | Horizontal |
Shielding | No |
Voltage Rating (Vdc) | 12 |
Width (mm) | 7 |
Where can I find additional details, specifications and documents for a MJ1-2502?
Additional datasheets, footprints and schematics for MJ1-2502 are listed on our Part Details page. You can also find images and similar parts to MJ1-2502 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MJ1-2502 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MJ1-2502 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MJ1-2502 fall under?
The MJ1-2502 is listed under interconnect > connectors > audio-connectors > jacks > mj1-2502.
Can I view similar or alternative parts?
You can view similar parts to MJ1-2502 when available in the mj1-2502 range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MJ1-2502 you can contact the distributor directly for product support, shipping queries etc.
Is the MJ1-2502 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MJ1-2502 have stock available?
Authorised distributors including CUI Devices have stock available or on a lead time for MJ1-2502.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MJ1-2502 often in real-time on the comparison pages.
What if I can't find stock of MJ1-2502?
You can fill out our help required form which you can use to request a quote for MJ1-2502 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.