Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Audio Standard (mm) | 3.5 |
---|---|
Color | Black |
Connector Type | Jack |
Current Rating (A) | 1 |
Height (mm) | 13.6 |
Internal Switch(es) | 1 |
Length (mm) | 10.5 |
Mounting Style | Panel Mount |
Number of Conductors | 2 |
Number of Ports | 1 |
Orientation | Vertical |
Shielding | No |
Voltage Rating (Vdc) | 12 |
Width (mm) | 9 |
Where can I find additional details, specifications and documents for a MJ-3507?
Additional datasheets, footprints and schematics for MJ-3507 are listed on our Part Details page. You can also find images and similar parts to MJ-3507 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MJ-3507 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MJ-3507 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MJ-3507 fall under?
The MJ-3507 is listed under interconnect > connectors > audio-connectors > jacks > mj-3507.
Can I view similar or alternative parts?
You can view similar parts to MJ-3507 when available in the mj-3507 range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MJ-3507 you can contact the distributor directly for product support, shipping queries etc.
Is the MJ-3507 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MJ-3507 have stock available?
There is no stock from authorised distributors for MJ-3507.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MJ-3507 often in real-time on the comparison pages.
What if I can't find stock of MJ-3507?
You can fill out our help required form which you can use to request a quote for MJ-3507 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.