Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Gender | Jack |
---|---|
Current Rating | 500mA |
Pin Diameter | 2mm |
Barrel Length | - |
Connector Mounting | Panel Mount |
Contact Termination Type | Through Hole |
Barrel Inner Diameter | - |
Barrel Outer Diameter | - |
Voltage Rating | 12V |
Product Range | - |
SVHC | No SVHC (07-Jul-2017) |
Connector Type | Standard Power Entry |
Contact Termination | Through Hole Vertical |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Gender | Jack |
---|---|
Current Rating | 500mA |
Pin Diameter | 2mm |
Connector Mounting | Panel Mount |
Contact Termination Type | Through Hole |
RoHS Compliant | Yes |
Chassis Socket, Psu, Panel Mount | Newark Electronics |
CHASSIS SOCKET, PSU, PANEL MOUNT | element14 |
Where can I find additional details, specifications and documents for a MJ-21?
Additional datasheets, footprints and schematics for MJ-21 are listed on our Part Details page. You can also find images and similar parts to MJ-21 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MJ-21 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MJ-21 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MJ-21 fall under?
The MJ-21 is listed under Connectors > Power Entry Connectors > DC Power Connectors - Barrel Plugs & Jacks.
Can I view similar or alternative parts?
You can view similar parts to MJ-21 when available in the DC Power Connectors - Barrel Plugs & Jacks range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MJ-21 you can contact the distributor directly for product support, shipping queries etc.
Is the MJ-21 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MJ-21 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and Chip One Stop have stock available or on a lead time for MJ-21.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MJ-21 often in real-time on the comparison pages.
What if I can't find stock of MJ-21?
You can fill out our help required form which you can use to request a quote for MJ-21 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.