Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Gender | Jack |
---|---|
Current Rating | 500mA |
Pin Diameter | 1.9mm |
Barrel Length | - |
Connector Mounting | Panel Mount |
Contact Termination Type | Through Hole |
Barrel Inner Diameter | - |
Barrel Outer Diameter | - |
Voltage Rating | 12V |
Product Range | - |
SVHC | No SVHC (07-Jul-2017) |
Connector Type | Standard Power Entry |
Contact Termination | Through Hole Vertical |
Working Voltage | 12V |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Gender | Jack |
---|---|
Current Rating | 500mA |
Pin Diameter | 1.9mm |
Connector Mounting | Panel Mount |
Contact Termination Type | Through Hole |
RoHS Compliant | Yes |
Socket, Low Volt, 1.9Mm | Newark Electronics |
SOCKET, LOW VOLT, 1.9MM | element14 |
Where can I find additional details, specifications and documents for a MJ-179?
Additional datasheets, footprints and schematics for MJ-179 are listed on our Part Details page. You can also find images and similar parts to MJ-179 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MJ-179 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MJ-179 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MJ-179 fall under?
The MJ-179 is listed under Connectors > Power Entry Connectors > DC Power Connectors - Barrel Plugs & Jacks.
Can I view similar or alternative parts?
You can view similar parts to MJ-179 when available in the DC Power Connectors - Barrel Plugs & Jacks range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MJ-179 you can contact the distributor directly for product support, shipping queries etc.
Is the MJ-179 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MJ-179 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for MJ-179.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MJ-179 often in real-time on the comparison pages.
What if I can't find stock of MJ-179?
You can fill out our help required form which you can use to request a quote for MJ-179 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.