Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Gender | Jack |
---|---|
Current Rating | 500mA |
Pin Diameter | - |
Barrel Length | 4mm |
Connector Mounting | Cable Mount |
Contact Termination Type | - |
Barrel Inner Diameter | - |
Barrel Outer Diameter | 10mm |
Voltage Rating | 12V |
Product Range | - |
SVHC | No SVHC (07-Jul-2017) |
DC SOCKET, IN-LINE, 2.1MM | element14 |
Dc Power Jack, 0.5A, 12Vdc, Cable | Newark Electronics |
Where can I find additional details, specifications and documents for a MJ-077N?
Additional datasheets, footprints and schematics for MJ-077N are listed on our Part Details page. You can also find images and similar parts to MJ-077N on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MJ-077N on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MJ-077N price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MJ-077N fall under?
The MJ-077N is listed under Connectors > Power Entry Connectors > Power Entry Connectors.
Can I view similar or alternative parts?
You can view similar parts to MJ-077N when available in the Power Entry Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MJ-077N you can contact the distributor directly for product support, shipping queries etc.
Is the MJ-077N RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MJ-077N have stock available?
Authorised distributors including element14, Distrelec, Newark Electronics and Farnell have stock available or on a lead time for MJ-077N.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MJ-077N often in real-time on the comparison pages.
What if I can't find stock of MJ-077N?
You can fill out our help required form which you can use to request a quote for MJ-077N from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.