MINIASMDC260F/16-2 Fuses & Circuit Protection by TE Connectivity

FUSE PTC RESET 16VDC 2.6A SMD

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.28

Distributor Stock
Logo for Farnell
Farnell
from US$0.33
879
in stock
Buy Now
Logo for Future Electronics
Future Electronics
from US$0.28
10,500
in stock
Buy Now
Logo for CoreStaff
CoreStaff
from US$0.28
1,310
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.37
879
in stock
Buy Now
Logo for element14
element14
from US$0.33
879
in stock
Buy Now

Specifications

Thermistor Mounting SMD
Product Range -
Holding Current 2.6A
Tripping Current 5A
Voltage Rating 16VDC
Operating Temperature Min -40°C
Operating Temperature Max 85°C
Automotive Qualification Standard -
SVHC No SVHC (15-Jun-2015)
Carrying Current Max 100A
Initial Resistance Max 0.05ohm
Operating Voltage 16V
PTC Fuse Case Style SMD


MINIASMDC260F/16-2 Fuses & Circuit Protection by Littelfuse

FUSE RESETTABLE PTC 16VDC 2.6A SMD

Status: Unknown
Series: PolySwitch miniASMDC Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Specifications

Thermistor Mounting SMD
Product Range PolySwitch miniASMDC Series
Holding Current 2.6A
Tripping Current 5A
Voltage Rating 16VDC
Operating Temperature Min -40°C
Operating Temperature Max 85°C
Automotive Qualification Standard AEC-Q200
SVHC No SVHC (07-Jul-2017)

Alternative Descriptions

MINIASMDC Series 1812 16 V 2.6 A Surface Mount PolySwitch Resettable Fuse | Future Electronics
Fuse, Resettable Ptc, 16Vdc, 2.6A, Smd | Newark Electronics
FUSE, RESETTABLE PTC, 16VDC, 2.6A, SMD | element14

Frequently Asked Questions

Where can I find additional details, specifications and documents for a MINIASMDC260F/16-2?

Additional datasheets, footprints and schematics for MINIASMDC260F/16-2 are listed on our Part Details page. You can also find images and similar parts to MINIASMDC260F/16-2 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for MINIASMDC260F/16-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MINIASMDC260F/16-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does MINIASMDC260F/16-2 fall under?

The MINIASMDC260F/16-2 is listed under Electronic & Electrical Components > Fuses & Circuit Protection > Fuses & Fuse Accessories.

Can I view similar or alternative parts?

You can view similar parts to MINIASMDC260F/16-2 when available in the Fuses & Fuse Accessories range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the MINIASMDC260F/16-2 you can contact the distributor directly for product support, shipping queries etc.

Is the MINIASMDC260F/16-2 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for MINIASMDC260F/16-2 have stock available?

Authorised distributors including Future Electronics, CoreStaff, Newark Electronics, element14 and Farnell have stock available or on a lead time for MINIASMDC260F/16-2.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for MINIASMDC260F/16-2 often in real-time on the comparison pages.

What if I can't find stock of MINIASMDC260F/16-2?

You can fill out our help required form which you can use to request a quote for MINIASMDC260F/16-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay