Status: | Active |
---|---|
Series: | J-SERIES SIPM |
RoHS: | Compliant |
High-density microcells |
J-Series sensors feature ON Semiconductor's unique 'fast output' terminal |
Temperature stability of 21.5 mV/°C |
Exceptional breakdown voltage uniformity of ±250 mV |
Available in a reflow solder compatible TSV chip-scale package |
Ultra-low dark count rates of 50 kHz/mm2 typical |
Optimized for high-performance timing applications, such as ToF-PET |
3 mm, 4 mm and 6 mm sensor sizes |
Bias voltage of <30 V |
Benefits |
---|
Results in a 50% photon detection efficiency (PDE) at 420 nm |
Improved signal rise time and the microcell recovery time |
Negates the need for active voltage control |
Industry-leading uniformity |
TSV package results in almost zero deadspace allowing the creation of high fill factor arrays and is ferrous-metal free |
Applications |
---|
Medical Imaging |
3D Ranging & Sensing |
High Energy Physics |
End Products |
---|
Hazard & Threat |
Biophotonics & Sciences |
Description | J-SERIES SIPM, 3 mm, 20 µm, TSV |
---|---|
Compliance | Pb-free Halide free |
Type | Single |
Active Area Dimensions | 3 mm x 3 mm |
Microcell Size (µm) | 20 |
Optimized Wavelength (nm) | 420 |
PDE @ Max Overvoltage (%) | 38 |
DCR @ Typical Overvoltage (KHz/mm2) | 50 |
Package Type | ODCSP-8 |
J-SERIES 3MM 20U TSV | RS |
Sipm Ic, 20Um, Odcsp-8 | Newark Electronics |
SIPM IC, 20UM, ODCSP-8 | element14 |
Where can I find additional details, specifications and documents for a MICROFJ-30020-TSV-TR1?
Additional datasheets, footprints and schematics for MICROFJ-30020-TSV-TR1 are listed on our Part Details page. You can also find images and similar parts to MICROFJ-30020-TSV-TR1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MICROFJ-30020-TSV-TR1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MICROFJ-30020-TSV-TR1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MICROFJ-30020-TSV-TR1 fall under?
The MICROFJ-30020-TSV-TR1 is listed under Sensors > Photodetectors (SiPM, SPAD) > Silicon Photomultipliers (SiPM).
Can I view similar or alternative parts?
You can view similar parts to MICROFJ-30020-TSV-TR1 when available in the Silicon Photomultipliers (SiPM) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MICROFJ-30020-TSV-TR1 you can contact the distributor directly for product support, shipping queries etc.
Is the MICROFJ-30020-TSV-TR1 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for MICROFJ-30020-TSV-TR1 have stock available?
Authorised distributors including RS, Newark Electronics, Avnet America, element14 and Farnell have stock available or on a lead time for MICROFJ-30020-TSV-TR1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MICROFJ-30020-TSV-TR1 often in real-time on the comparison pages.
What if I can't find stock of MICROFJ-30020-TSV-TR1?
You can fill out our help required form which you can use to request a quote for MICROFJ-30020-TSV-TR1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.