Status: | Active |
---|---|
Series: | C-SERIES SIPM |
RoHS: | Compliant |
Prices starting from US$56.51
>40% PDE at 420 nm, and extended sensitivity to 300 nm for improved UV sensitivity |
Ultra-low dark count rates of 30 kHz/mm2 |
Exceptional breakdown voltage uniformity of ±250 mV over all C-Series products |
Temperature stability of 21.5 mV/°C |
Ultra-fast rise times of 300 ps with 600 ps pulse width from a unique ‘fast output’ terminal |
Bias voltage of <30 V |
1 mm, 3 mm, and 6 mm sensor sizes |
Benefits |
---|
Solid state alternative to the legacy PMT for a wide range of applications |
High gain of 106 leads to single photon sensitivity |
Best Vbr uniformity in the industry |
Compact, robust packaging |
Evaluation boards with either SMA connectors or pins are available for easy evaluation |
Applications |
---|
Medical Imaging |
3D Ranging & Sensing |
High Energy Physics |
End Products |
---|
Hazard & Threat |
Biophotonics & Sciences |
Description | C-SERIES SIPM, 6 mm, 35 µm, MLP |
---|---|
Compliance | Pb-free Halide free |
Type | Single |
Active Area Dimensions | 6 mm x 6 mm |
Microcell Size (µm) | 35 |
Optimized Wavelength (nm) | 420 |
PDE @ Max Overvoltage (%) | 41 |
DCR @ Typical Overvoltage (KHz/mm2) | 30 |
Package Type | CWDFN-4 |
C-SERIES 6MM 35U MLP | RS |
Silicon Photomultiplier, 420Nm, Cwdfn-4 | Newark Electronics |
C-Series 24.7 V 618 nA 420 nm Silicon Photomultiplier Sensor - SMD-4 | Future Electronics |
Silicon Photomultiplier Single 6mm x 6mm Active Area 4-Pin CWDFN T/R | Avnet America |
SIPM IC, 35UM, CWDFN-4 | element14 |
Where can I find additional details, specifications and documents for a MICROFC-60035-SMT-TR1?
Additional datasheets, footprints and schematics for MICROFC-60035-SMT-TR1 are listed on our Part Details page. You can also find images and similar parts to MICROFC-60035-SMT-TR1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MICROFC-60035-SMT-TR1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MICROFC-60035-SMT-TR1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MICROFC-60035-SMT-TR1 fall under?
The MICROFC-60035-SMT-TR1 is listed under Sensors > Photodetectors (SiPM, SPAD) > Silicon Photomultipliers (SiPM).
Can I view similar or alternative parts?
You can view similar parts to MICROFC-60035-SMT-TR1 when available in the Silicon Photomultipliers (SiPM) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MICROFC-60035-SMT-TR1 you can contact the distributor directly for product support, shipping queries etc.
Is the MICROFC-60035-SMT-TR1 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for MICROFC-60035-SMT-TR1 have stock available?
Authorised distributors including RS, Newark Electronics, Future Electronics, Avnet America and element14 have stock available or on a lead time for MICROFC-60035-SMT-TR1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MICROFC-60035-SMT-TR1 often in real-time on the comparison pages.
What if I can't find stock of MICROFC-60035-SMT-TR1?
You can fill out our help required form which you can use to request a quote for MICROFC-60035-SMT-TR1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.