Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Baseband shaping |
Digital bit synchronizer |
Frequency error estimator |
Power down function |
RX and TX power management |
Received signal strength indicator (RSSI) |
Reference crystal tuning capabilities |
Three-wire programmable serial interface |
Frequency Min | 410MHz |
---|---|
Frequency Max | 450MHz |
RF / IF Modulation | FSK |
Data Rate | 200Kbaud |
Receiving Current | 12mA |
RF IC Case Style | MLF |
No. of Pins | 32Pins |
Supply Voltage Min | 2V |
Supply Voltage Max | 2.5V |
Transmitting Current | 21.5mA |
Output Power (dBm) | 11dBm |
Sensitivity dBm | -97dBm |
RF Transceiver Applications | Remote Control Systems Remote Metering Telemetry Wireless Controllers Modems & Security Systems |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
RoHS Phthalates Compliant | Yes |
MSL | - |
SVHC | No SVHC (15-Jan-2018) |
3rd Order Intercept Point | -8dBm |
Base Number | 506 |
Frequency Range | 410MHz to 450MHz |
Modulation Type | FSK |
Operating Temperature Range | -40°C to +85°C |
Output Power | 11dBm |
Sensitivity | -113dBm |
Supply Voltage Range | 2V to 2.5V |
Termination Type | Surface Mount Device |
410/450MHZ ITRANSCEIVER, SMD, MLF32 | element14 |
Where can I find additional details, specifications and documents for a MICRF506YML?
Additional datasheets, footprints and schematics for MICRF506YML are listed on our Part Details page. You can also find images and similar parts to MICRF506YML on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MICRF506YML on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MICRF506YML price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MICRF506YML fall under?
The MICRF506YML is listed under Electronic & Electrical Components > Semiconductors - ICs > RF.
Can I view similar or alternative parts?
You can view similar parts to MICRF506YML when available in the RF range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MICRF506YML you can contact the distributor directly for product support, shipping queries etc.
Is the MICRF506YML RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MICRF506YML have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for MICRF506YML.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MICRF506YML often in real-time on the comparison pages.
What if I can't find stock of MICRF506YML?
You can fill out our help required form which you can use to request a quote for MICRF506YML from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.