MICRF213AYQS

Electronic & Electrical Components

> Semiconductors - ICs

> RF

Organise Price Comparison Results by
distributor space
Distributor Statistics for MICRF213AYQS
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for MICRF213AYQS
Details for Microchip Technology

MICRF213AYQS

300MHz to 350MHz 3.0V to 3.6V 7.2kbps 4mA ASK Receiver with RSSI Shutdown
Buy Directly from Microchip Technology (5488 in Stock)
$1.8800 per unit
Series Information for MICRF213AYQS - Microchip Technology

Features

  • feature
    Analog RSSI output
  • feature
    Excellent selecti
  • feature
    Frequency from 300MHz to 350MHz
  • feature
    Image rejection mixer
  • feature
    Low current consumption: 3.9mA @ 315MHz, continuous on data rates to 7.2kbps (Manchester Encoded)
  • feature
    No IF filter required

Description

IC RECEIVER 3.3V 315MHZ 16QSOP
The MICRF213 is a general purpose, 3.3V QwikRadio® receiver that operates at 315MHz with a typical sensitivity of -110dBm. The MICRF213 functions as a super-heterodyne receiver for OOK and ASK modulation up to 7.2kbps. The down-conversion mixer also provides image rejection. All post-detection data filtering is provided on the MICRF213. Any one of four filter bandwidths may be selected externally by the user using binary steps (from 1.18kHz to 9.44kHz, Manchester Encoded). The user need only configure the device with a set of easily determined values, based upon data rate, code modulation format, and desired duty-cycle operation.

Specifications

Frequency Min:
300MHz
Frequency Max:
350MHz
RF / IF Modulation:
ASK OOK
Sensitivity dBm:
-110dBm
Data Rate:
7.2Kbps
Receiving Current:
3.9mA
Supply Voltage Min:
3V
Supply Voltage Max:
3.6V
RF Receiver Applications:
-
RF IC Case Style:
QSOP
No. of Pins:
16Pins
Operating Temperature Min:
-40°C
Operating Temperature Max:
85°C
Product Range:
-
Automotive Qualification Standard:
-
RoHS Phthalates Compliant:
Yes
MSL:
-
SVHC:
No SVHC (15-Jan-2018)
Base Number:
213
Driver Case Style:
QSOP
Frequency Range:
300MHz to 350MHz
Modulation Type:
ASK OOK
No. of Receivers:
2Receivers
Operating Temperature Range:
-40°C to +105°C
Output Current Max:
400µA
Sensitivity:
-110dBm
Supply Voltage Range:
3V to 3.6V
Termination Type:
Surface Mount Device

Alternate Descriptions

Avnet America

RF Receiver ASK/OOK 3V to 3.6V 16-Pin QSOP

Avnet America product

Microchip Technology Inc

300MHz to 350MHz 3.0V to 3.6V 7.2kbps 4mA ASK Receiver with RSSI Shutdown

Richardson RFPD

MULTI-FUNCTION RECEIVER IC

Future Electronics

MICRF213 Series 7.2 kbps 3.9 mA SMT QwikRadio« 315 MHz Receiver - QSOP-16