Status: | Active |
---|---|
Series: | MIC9131 |
RoHS: | Compliant |
Input voltages up to 180V |
Internal oscillator capable of >2.5MHz operation |
Accurate 75% maximum duty cycle |
Synchronisation capability to 6MHz |
Current sense delay of 34ns |
Minimum pulse width of <25ns |
90% efficiency |
1.3mA quiescent current |
1µA shutdown current |
Soft-start |
Resistor programmable current sense threshold |
Selectable soft-start retry |
4O sink, 12O source output driver |
Programmable under-voltage lockout |
Constant-frequency PWM current-mode control |
16-pin SOIC and 16-pin QSOP |
Supported Topologies | Forward,Flyback |
---|---|
Supported Outputs | 1 |
Minimum Input Voltage (V) | 9 |
Maximum Input Voltage (V) | 180 |
Minimum Output Voltage (V) | 4.85 |
Maximum Output Voltage (V) | 4.85 |
Typical Tolerance (%) | ±3 |
Duty Cycle Max (%) | 0.75 |
Operating Frequency (Hz) | Adj. to 2.5MHz |
External Clock Sync | True |
Soft Start | True |
Internal Voltage Bias | True |
Enable Pin | True |
Current Limit / Short Circuit Protection | True |
Input UVLO Typ (V) | 1.22 |
Operating Supply Current (mA) | 1 |
Package | 16/SOP, 16/QSOP |
Pins | Packaging | 16 | SOIC |
Temp Range | -40C to +125C |
Packing Media | Tape and reel (2500) |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.1574 |
Shipping Weight (kg) | 0.307692 |
Lead Count | 16 |
Package Type | SOIC |
Package Width or Size | .150in |
Soldering Composition | Matte Tin |
So-16 High Vin Telecom Dc/Dc Pwm Control 16 Soic .150In T/R Rohs Compliant: Yes |Microchip MIC9131YM-TR | Newark Electronics |
Current mode PWM Controller 4.7V to 5V 16-Pin SOP T/R | Avnet America |
SO-16 High Vin Telecom DC/DC PWM Control | Microchip Technology |
Where can I find additional details, specifications and documents for a MIC9131YM-TR?
Additional datasheets, footprints and schematics for MIC9131YM-TR are listed on our Part Details page. You can also find images and similar parts to MIC9131YM-TR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MIC9131YM-TR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MIC9131YM-TR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MIC9131YM-TR fall under?
The MIC9131YM-TR is listed under Semiconductors - ICs > More Semiconductors - ICs.
Can I view similar or alternative parts?
You can view similar parts to MIC9131YM-TR when available in the More Semiconductors - ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MIC9131YM-TR you can contact the distributor directly for product support, shipping queries etc.
Is the MIC9131YM-TR RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for MIC9131YM-TR have stock available?
Authorised distributors including Newark Electronics, Avnet America and Microchip Technology have stock available or on a lead time for MIC9131YM-TR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MIC9131YM-TR often in real-time on the comparison pages.
What if I can't find stock of MIC9131YM-TR?
You can fill out our help required form which you can use to request a quote for MIC9131YM-TR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.