Status: | Active |
---|---|
Series: | MIC59P50 |
RoHS: | Compliant |
Prices starting from US$5.02
Distributor | Stock | ||
---|---|---|---|
RS
from US$6.61
|
No stock
|
Buy Now | |
Microchip Technology
from US$5.02
|
3,076
in stock
|
Buy Now | |
Newark Electronics
from US$6.79
|
77
in stock
|
Buy Now | |
element14
from US$6.29
|
52
in stock
|
Buy Now | |
Farnell
from US$6.36
|
52
in stock
|
Buy Now | |
Future Electronics
from US$6.41
|
-
|
Buy Now | |
Avnet America
from US$6.53
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
4.4 MHz Minimum Data Input Rate |
High-Voltage, High-Current Outputs |
Per-Output Over-Current Shutdown (500mA Typical) |
Undervoltage Lockout |
Thermal Shutdown |
Output Fault Flag |
Output Transient Protection Diodes |
CMOS-, PMOS-, NMOS-, and TTL-compatible Inputs |
Internal Pull-Down Resistors |
Low-Power CMOS Latches |
Single or Split Supply Operation |
Type | Sink |
---|---|
Output Channels | 8 |
Vout Operating (V) - Transient | 80 |
Vout Operating (V) - Sustained | 80 |
Iout (mA) per Channel | 500 |
Output Structure | Darlington Open Collector |
Input Structure | Parallel |
General Description | Similar to MIC58P01, w/Added Error Flag Output |
Package | 24/SOIC 300mil 28/PLCC 24/PDIP 600mil |
Pins | Packaging | 24 | SOIC |
Temp Range | -40C to +85C |
Packing Media | Tube (31) |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.662 |
Shipping Weight (kg) | 1.645161 |
Lead Count | 24 |
Package Type | SOIC |
Package Width or Size | .300in |
Soldering Composition | Matte Tin |
Parallel Driver, -40 To 85Deg C | Newark Electronics |
PARALLEL DRIVER, -40 TO 85DEG C | element14 |
8-Bit Parallel Input Protected Latched D | RS |
MIC59P50 Series 80V 4.4MHz 8-Bit Parallel-Input Protected Latched Driver-SOIC-24 | Future Electronics |
8-BIT PARALLEL INPUT PROTECTED LATCHED DRIVER | Avnet America |
Where can I find additional details, specifications and documents for a MIC59P50YWM?
Additional datasheets, footprints and schematics for MIC59P50YWM are listed on our Part Details page. You can also find images and similar parts to MIC59P50YWM on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MIC59P50YWM on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MIC59P50YWM price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MIC59P50YWM fall under?
The MIC59P50YWM is listed under Semiconductors - ICs > More Semiconductors - ICs.
Can I view similar or alternative parts?
You can view similar parts to MIC59P50YWM when available in the More Semiconductors - ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MIC59P50YWM you can contact the distributor directly for product support, shipping queries etc.
Is the MIC59P50YWM RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for MIC59P50YWM have stock available?
Authorised distributors including Microchip Technology, Newark Electronics, element14, Farnell and RS have stock available or on a lead time for MIC59P50YWM.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MIC59P50YWM often in real-time on the comparison pages.
What if I can't find stock of MIC59P50YWM?
You can fill out our help required form which you can use to request a quote for MIC59P50YWM from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.