Status: | Active |
---|---|
Series: | MIC59P50 |
RoHS: | Compliant |
4.4 MHz Minimum Data Input Rate |
High-Voltage, High-Current Outputs |
Per-Output Over-Current Shutdown (500mA Typical) |
Undervoltage Lockout |
Thermal Shutdown |
Output Fault Flag |
Output Transient Protection Diodes |
CMOS-, PMOS-, NMOS-, and TTL-compatible Inputs |
Internal Pull-Down Resistors |
Low-Power CMOS Latches |
Single or Split Supply Operation |
Type | Sink |
---|---|
Output Channels | 8 |
Vout Operating (V) - Transient | 80 |
Vout Operating (V) - Sustained | 80 |
Iout (mA) per Channel | 500 |
Output Structure | Darlington Open Collector |
Input Structure | Parallel |
General Description | Similar to MIC58P01, w/Added Error Flag Output |
Package | 24/SOIC 300mil 28/PLCC 24/PDIP 600mil |
Pins | Packaging | 28 | PLCC |
Temp Range | -40C to +85C |
Packing Media | Tube (38) |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 1.1425 |
Shipping Weight (kg) | 0.435897 |
Lead Count | 28 |
Package Type | PLCC |
Package Width or Size | 11.5x11.5x4.4mm |
Soldering Composition | Matte Tin |
8-Bit Parallel Input Protected Latched Driver 28 Plcc 11.5X11.5X4.4Mm Tube Rohs Compliant: Yes |Microchip MIC59P50YV | Newark Electronics |
8-BIT PARALLEL INPUT PROTECTED LATCHED DRIVER | Avnet America |
Where can I find additional details, specifications and documents for a MIC59P50YV?
Additional datasheets, footprints and schematics for MIC59P50YV are listed on our Part Details page. You can also find images and similar parts to MIC59P50YV on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MIC59P50YV on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MIC59P50YV price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MIC59P50YV fall under?
The MIC59P50YV is listed under Semiconductors - ICs > More Semiconductors - ICs.
Can I view similar or alternative parts?
You can view similar parts to MIC59P50YV when available in the More Semiconductors - ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MIC59P50YV you can contact the distributor directly for product support, shipping queries etc.
Is the MIC59P50YV RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for MIC59P50YV have stock available?
Authorised distributors including Microchip Technology, Newark Electronics, Avnet America and EBV Elektronik have stock available or on a lead time for MIC59P50YV.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MIC59P50YV often in real-time on the comparison pages.
What if I can't find stock of MIC59P50YV?
You can fill out our help required form which you can use to request a quote for MIC59P50YV from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.