Status: | Active |
---|---|
Series: | MIC5842 |
RoHS: | Compliant |
Prices starting from US$2.33
Distributor | Stock | ||
---|---|---|---|
RS
from US$3.66
|
160
in stock
|
Buy Now | |
Newark Electronics
from US$3.53
|
355
in stock
|
Buy Now | |
element14
from US$3.41
|
165
in stock
|
Buy Now | |
Farnell
from US$2.93
|
165
in stock
|
Buy Now | |
Future Electronics
from US$2.97
|
-
|
Buy Now | |
Avnet America
from US$3.97
|
-
|
Buy Now | |
Microchip Technology
from US$2.33
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
3.3 MHz Minimum Data-Input Rate |
CMOS, PMOS, NMOS, TTL Compatible |
Internal Pull-Up/Pull-Down Resistors |
Low-Power CMOS Logic and Latches |
High-Voltage Current-Sink Outputs |
Output Transient-Protection Diodes |
Single or Split Supply Operation |
Type | Sink |
---|---|
Output Channels | 8 |
Vout Operating (V) - Transient | 80 |
Vout Operating (V) - Sustained | 50 |
Iout (mA) per Channel | 500 |
Output Structure | Darlington Open Collector |
Input Structure | Serial |
Minimum Data Clock (MHz) | 3.3 |
General Description | 8-Bit SRs (Cascadable), Operable w/Split Supply (to -20V), 3.3MHz (min) Data@5V, Higher @12V, Low Power Logic - TTL/CMOS/PMOS/NMOS; Internal Pull Up/Dwn Res’s |
Package | 20/PLCC 18/SOIC 300mil 18/PDIP |
Pins | Packaging | 18 | SOIC |
Temp Range | -40C to +85C |
Packing Media | Tube (41) |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.481 |
Shipping Weight (kg) | 0.857143 |
Lead Count | 18 |
Package Type | SOIC |
Package Width or Size | .300in |
Soldering Composition | Matte Tin |
8-Bit Serial-In Latched Driver, Diodes 18 Soic .300In Tube Rohs Compliant: Yes |Microchip MIC5842YWM | Newark Electronics |
DRIVER, 8BIT, LATCHED, 0.5A, 18SOIC | element14 |
Shift Register Latch Single 8-Bit Serial | RS |
MIC5842 Series 5V 3.3 MHz Data Input 8-Bit Serial-Input Latched Driver - SOIC-8W | Future Electronics |
Latched Driver 18-Pin SOIC Tube | Avnet America |
Where can I find additional details, specifications and documents for a MIC5842YWM?
Additional datasheets, footprints and schematics for MIC5842YWM are listed on our Part Details page. You can also find images and similar parts to MIC5842YWM on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MIC5842YWM on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MIC5842YWM price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MIC5842YWM fall under?
The MIC5842YWM is listed under Semiconductors - ICs > More Semiconductors - ICs.
Can I view similar or alternative parts?
You can view similar parts to MIC5842YWM when available in the More Semiconductors - ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MIC5842YWM you can contact the distributor directly for product support, shipping queries etc.
Is the MIC5842YWM RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for MIC5842YWM have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and Future Electronics have stock available or on a lead time for MIC5842YWM.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MIC5842YWM often in real-time on the comparison pages.
What if I can't find stock of MIC5842YWM?
You can fill out our help required form which you can use to request a quote for MIC5842YWM from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.