Status: | Active |
---|---|
Series: | MIC5842 |
RoHS: | Compliant |
3.3 MHz Minimum Data-Input Rate |
CMOS, PMOS, NMOS, TTL Compatible |
Internal Pull-Up/Pull-Down Resistors |
Low-Power CMOS Logic and Latches |
High-Voltage Current-Sink Outputs |
Output Transient-Protection Diodes |
Single or Split Supply Operation |
Type | Sink |
---|---|
Output Channels | 8 |
Vout Operating (V) - Transient | 80 |
Vout Operating (V) - Sustained | 50 |
Iout (mA) per Channel | 500 |
Output Structure | Darlington Open Collector |
Input Structure | Serial |
Minimum Data Clock (MHz) | 3.3 |
General Description | 8-Bit SRs (Cascadable), Operable w/Split Supply (to -20V), 3.3MHz (min) Data@5V, Higher @12V, Low Power Logic - TTL/CMOS/PMOS/NMOS; Internal Pull Up/Dwn Res’s |
Package | 20/PLCC 18/SOIC 300mil 18/PDIP |
Pins | Packaging | 20 | PLCC |
Temp Range | -40C to +85C |
Packing Media | Tube (48) |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.7517 |
Shipping Weight (kg) | 1.428571 |
Lead Count | 20 |
Package Type | PLCC |
Package Width or Size | 8.9x8.9x4.4mm |
Soldering Composition | Matte Tin |
8-Bit Serial-In Latched Driver, Diodes 20 Plcc 8.9X8.9X4.4Mm Tube Rohs Compliant: Yes |Microchip MIC5842YV | Newark Electronics |
8-BIT SERIAL-IN LATCHED DRIVER DIODES | Avnet America |
Where can I find additional details, specifications and documents for a MIC5842YV?
Additional datasheets, footprints and schematics for MIC5842YV are listed on our Part Details page. You can also find images and similar parts to MIC5842YV on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MIC5842YV on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MIC5842YV price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MIC5842YV fall under?
The MIC5842YV is listed under Semiconductors - ICs > More Semiconductors - ICs.
Can I view similar or alternative parts?
You can view similar parts to MIC5842YV when available in the More Semiconductors - ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MIC5842YV you can contact the distributor directly for product support, shipping queries etc.
Is the MIC5842YV RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for MIC5842YV have stock available?
Authorised distributors including Microchip Technology, Newark Electronics and Avnet America have stock available or on a lead time for MIC5842YV.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MIC5842YV often in real-time on the comparison pages.
What if I can't find stock of MIC5842YV?
You can fill out our help required form which you can use to request a quote for MIC5842YV from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.