Status: | Active |
---|---|
Series: | MIC5842 |
RoHS: | Compliant |
Prices starting from US$2.08
Distributor | Stock | ||
---|---|---|---|
RS
from US$4.16
|
128
in stock
|
Buy Now | |
Microchip Technology
from US$2.44
|
7,917
in stock
|
Buy Now | |
Newark Electronics
from US$2.62
|
1,081
in stock
|
Buy Now | |
Chip One Stop
from US$2.08
|
168
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$2.45
|
123
in stock
|
Buy Now | |
Avnet Silica
-
|
21
in stock
|
Buy Now | |
Future Electronics
from US$3.10
|
-
|
Buy Now | |
Avnet America
from US$4.17
|
-
|
Buy Now | |
element14
from US$3.14
|
-
|
Buy Now | |
Farnell
from US$3.15
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
3.3 MHz Minimum Data-Input Rate |
CMOS, PMOS, NMOS, TTL Compatible |
Internal Pull-Up/Pull-Down Resistors |
Low-Power CMOS Logic and Latches |
High-Voltage Current-Sink Outputs |
Output Transient-Protection Diodes |
Single or Split Supply Operation |
Type | Sink |
---|---|
Output Channels | 8 |
Vout Operating (V) - Transient | 80 |
Vout Operating (V) - Sustained | 50 |
Iout (mA) per Channel | 500 |
Output Structure | Darlington Open Collector |
Input Structure | Serial |
Minimum Data Clock (MHz) | 3.3 |
General Description | 8-Bit SRs (Cascadable), Operable w/Split Supply (to -20V), 3.3MHz (min) Data@5V, Higher @12V, Low Power Logic - TTL/CMOS/PMOS/NMOS; Internal Pull Up/Dwn Res’s |
Package | 20/PLCC 18/SOIC 300mil 18/PDIP |
Pins | Packaging | 18 | PDIP |
Temp Range | -40C to +85C |
Packing Media | Tube (21) |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 1.248 |
Shipping Weight (kg) | 2.2 |
Lead Count | 18 |
Package Type | PDIP |
Package Width or Size | .300in |
Soldering Composition | Matte Tin |
Latched Driver, 8 O/P, Dip-18 | Newark Electronics |
IC: driver | Transfer Multisort Elektronik |
8-BIT SERIAL-IN LATCHED DRIVER DIODES | Avnet Silica |
MIC5842 Series 15 V 3.3 MHz 8-Bit Serial-Input Latched Driver - PDIP-18 | Future Electronics |
IC LATCH DRIVER, 8BIT, SERIAL INPUT | element14 |
Where can I find additional details, specifications and documents for a MIC5842YN?
Additional datasheets, footprints and schematics for MIC5842YN are listed on our Part Details page. You can also find images and similar parts to MIC5842YN on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MIC5842YN on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MIC5842YN price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MIC5842YN fall under?
The MIC5842YN is listed under Semiconductors - ICs > Drivers & Interfaces > Multi-Function Drivers.
Can I view similar or alternative parts?
You can view similar parts to MIC5842YN when available in the Multi-Function Drivers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MIC5842YN you can contact the distributor directly for product support, shipping queries etc.
Is the MIC5842YN RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for MIC5842YN have stock available?
Authorised distributors including Microchip Technology, Newark Electronics, Chip One Stop, RS and Transfer Multisort Elektronik have stock available or on a lead time for MIC5842YN.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MIC5842YN often in real-time on the comparison pages.
What if I can't find stock of MIC5842YN?
You can fill out our help required form which you can use to request a quote for MIC5842YN from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.