MIC5219YMM-TR Power Management ICs - PMIC by Microchip Technology

500mA Peak Output LDO

Status: Active
Series: MIC5219
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The MIC5219 is an efficient linear voltage regulator with high peak output current capability, very-low dropout voltage, and better than 1% output voltage accuracy. Dropout is typically 10mV at light loads and less than 500mV at full load.

The MIC5219 is designed to provide a peak output current for start-up conditions where higher in-rush current is demanded. It features a 500mA peak output rating. Continuous output current is limited only by package and layout.

The MIC5219 can be enabled or shut down by a CMOS- or TTL-compatible signal. When disabled, power consumption drops to nearly zero. Dropout ground current is minimized to help prolong battery life. Other key features include reversed battery protection, current limiting, over-temperature shutdown, and low noise performance with an ultra-low noise option.

The MIC5219 is available in adjustable or fixed output voltages in SOT-23-5, and MM8® 8-pin power MSOP packages. For higher power requirements, see the MIC5209 or MIC5237.

Where to Buy

Prices starting from US$1.13

Distributor Stock
Logo for Farnell
Farnell
from US$1.17
2,388
in stock
Buy Now
Logo for Microchip Technology
Microchip Technology
from US$1.13
18,200
in stock
Buy Now
Logo for Future Electronics
Future Electronics
from US$1.36
10,000
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$1.37
2,388
in stock
Buy Now
Logo for element14
element14
from US$1.29
2,388
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$1.56
-
Buy Now
Logo for EBV Elektronik
EBV Elektronik
-
-
Buy Now
Logo for Avnet Silica
Avnet Silica
-
-
Buy Now

Features

SOT-23-5 package - 500mA peak
MSOP-8 package - 500mA continuous
Low 500mV maximum dropout voltage at full load
Extremely tight load and line regulation
Tiny SOT-23-5 and MM8® power MSOP-8 package
Ultra-low noise output
Low temperature coefficient
Current and thermal limiting
Reversed battery protection
CMOS/TTL-compatible enable/shutdown control
Near-zero shutdown current

Specifications

Product Type Single LDOs
# of Out 1
IOUT #1 500
IOUT #2 n/a
IOUT #3 n/a
IOUT #4 n/a
Rated IOUT 500
VIN Min (V) 2.5
VIN Max (V) 12
VOUT (V) 2.5, 2.6, 2.7, 2.8, 2.85, 2.9, 3.0, 3.1, 3.3, 3.6, 5.0, Adj
Voltage Drop Typ (mV) 350
IGND Typ (µA) 80
Tol Typ % ±1
PSRR 1 kHz (dB) 75
Rev Bat Yes
Pins | Packaging 8 | MSOP
Temp Range -40C to +125C
Packing Media Tape and reel (2500)

Environmental Information

JEDEC Indicator e4
ROHS Compliant
China EFUP Compliant
Device Weight (g) 0.0251
Shipping Weight (kg) 0.3347
Lead Count 8
Package Type MSOP
Package Width or Size 3x3mm
Soldering Composition NiPdAu

Alternative Descriptions

500mA Peak 1% Low Noise LDO | Microchip Technology
MIC5219 Series 500 mA ADJ Output Voltage Surface Mount LDO Regulator- MSOP-8 T/R | Future Electronics
Ldo, Adj, 0.5A, -40 To 125Deg C | Newark Electronics
LDO, ADJ, 0.5A, -40 TO 125DEG C | element14
LDO Regulator Pos 0.5A 8-Pin MSOP T/R | Avnet America


Frequently Asked Questions

Where can I find additional details, specifications and documents for a MIC5219YMM-TR?

Additional datasheets, footprints and schematics for MIC5219YMM-TR are listed on our Part Details page. You can also find images and similar parts to MIC5219YMM-TR on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for MIC5219YMM-TR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MIC5219YMM-TR price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does MIC5219YMM-TR fall under?

The MIC5219YMM-TR is listed under Semiconductors - ICs > Power Management ICs - PMIC > Voltage Regulators > LDO Voltage Regulators.

Can I view similar or alternative parts?

You can view similar parts to MIC5219YMM-TR when available in the LDO Voltage Regulators range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the MIC5219YMM-TR you can contact the distributor directly for product support, shipping queries etc.

Is the MIC5219YMM-TR RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Microchip Technology.

Which authorised distributors for MIC5219YMM-TR have stock available?

Authorised distributors including Microchip Technology, Future Electronics, Newark Electronics, element14 and Farnell have stock available or on a lead time for MIC5219YMM-TR.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for MIC5219YMM-TR often in real-time on the comparison pages.

What if I can't find stock of MIC5219YMM-TR?

You can fill out our help required form which you can use to request a quote for MIC5219YMM-TR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay