Status: | Active |
---|---|
Series: | MIC5219 |
RoHS: | Compliant |
The MIC5219 is an efficient linear voltage regulator with high peak output current capability, very-low dropout voltage, and better than 1% output voltage accuracy. Dropout is typically 10mV at light loads and less than 500mV at full load.
The MIC5219 is designed to provide a peak output current for start-up conditions where higher in-rush current is demanded. It features a 500mA peak output rating. Continuous output current is limited only by package and layout.
The MIC5219 can be enabled or shut down by a CMOS- or TTL-compatible signal. When disabled, power consumption drops to nearly zero. Dropout ground current is minimized to help prolong battery life. Other key features include reversed battery protection, current limiting, over-temperature shutdown, and low noise performance with an ultra-low noise option.
The MIC5219 is available in adjustable or fixed output voltages in SOT-23-5, and MM8® 8-pin power MSOP packages. For higher power requirements, see the MIC5209 or MIC5237.
SOT-23-5 package - 500mA peak |
MSOP-8 package - 500mA continuous |
Low 500mV maximum dropout voltage at full load |
Extremely tight load and line regulation |
Tiny SOT-23-5 and MM8® power MSOP-8 package |
Ultra-low noise output |
Low temperature coefficient |
Current and thermal limiting |
Reversed battery protection |
CMOS/TTL-compatible enable/shutdown control |
Near-zero shutdown current |
Product Type | Single LDOs |
---|---|
# of Out | 1 |
IOUT #1 | 500 |
IOUT #2 | n/a |
IOUT #3 | n/a |
IOUT #4 | n/a |
Rated IOUT | 500 |
VIN Min (V) | 2.5 |
VIN Max (V) | 12 |
VOUT (V) | 2.5, 2.6, 2.7, 2.8, 2.85, 2.9, 3.0, 3.1, 3.3, 3.6, 5.0, Adj |
Voltage Drop Typ (mV) | 350 |
IGND Typ (µA) | 80 |
Tol Typ % | ±1 |
PSRR 1 kHz (dB) | 75 |
Rev Bat | Yes |
Pins | Packaging | 5 | SOT-23 |
Temp Range | -40C to +125C |
Packing Media | Tape and reel (3000) |
JEDEC Indicator | e4 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.0174 |
Shipping Weight (kg) | 0.049 |
Lead Count | 5 |
Package Type | SOT-23 |
Soldering Composition | NiPdAu |
500mA Peak 1% Low Noise LDO | Microchip Technology |
500Ma Peak 1% Low Noise Ldo 5 Sot-23 T/R Rohs Compliant: Yes |Microchip MIC5219-2.6YM5-TR | Newark Electronics |
500MA PEAK 1% LOW NOISE LDO | Avnet America |
LDO, FIXED, 2.6V, 0.5A, -40 TO 125DEG C | Farnell |
Where can I find additional details, specifications and documents for a MIC5219-2.6YM5-TR?
Additional datasheets, footprints and schematics for MIC5219-2.6YM5-TR are listed on our Part Details page. You can also find images and similar parts to MIC5219-2.6YM5-TR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MIC5219-2.6YM5-TR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MIC5219-2.6YM5-TR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MIC5219-2.6YM5-TR fall under?
The MIC5219-2.6YM5-TR is listed under Semiconductors - ICs > More Semiconductors - ICs.
Can I view similar or alternative parts?
You can view similar parts to MIC5219-2.6YM5-TR when available in the More Semiconductors - ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MIC5219-2.6YM5-TR you can contact the distributor directly for product support, shipping queries etc.
Is the MIC5219-2.6YM5-TR RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for MIC5219-2.6YM5-TR have stock available?
Authorised distributors including Microchip Technology, Newark Electronics, Avnet America and Farnell have stock available or on a lead time for MIC5219-2.6YM5-TR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MIC5219-2.6YM5-TR often in real-time on the comparison pages.
What if I can't find stock of MIC5219-2.6YM5-TR?
You can fill out our help required form which you can use to request a quote for MIC5219-2.6YM5-TR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.