Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.43
Input voltage range: 1.35V to 6V |
Up to 7A VTT Current |
Tracking programmable output |
Wide bandwidth |
Logic controlled enable input |
Requires minimal external components |
DDR, DDR2, DDR3, memory termination |
-40°C < TJ < +125°C |
JEDEC Compliant Bus termination for SCSI, GTL, SSTL, HSTL, LV-TTL, Rambus, LV-PECL, LV-ECL, etc |
Tiny MSOP-10 package |
Linear | Yes |
---|---|
MAX IOUT (A) | ±7 |
VIN Min (V) | 1.35 |
VIN Max (V) | 6 |
VOUT (V) | 1/2 of VDDQ |
VTT Accuracy (mV) | ±5 |
External Transistor | Yes |
Ceramic Cout (µCaP) | Yes |
VEN (V) | 1.2 |
Oja (C/W) | 130.5 |
Temperature Range | -40C to +125C |
Dual Regulator Controller, Msop-10 | Newark Electronics |
MIC5162 Series 6 V 25 mA SMT Dual Regulator Controller for DDR3 - MSOP-10 | Future Electronics |
DDR/DDR2/DDR3/GDDR3/GDDR4/GDDR5 Termination Regulator 3A 3V to 6V 10-Pin MSOP Tube | Avnet America |
DUAL REGULATOR CONTROLLER, MSOP-10 | element14 |
Where can I find additional details, specifications and documents for a MIC5162YMM?
Additional datasheets, footprints and schematics for MIC5162YMM are listed on our Part Details page. You can also find images and similar parts to MIC5162YMM on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MIC5162YMM on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MIC5162YMM price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MIC5162YMM fall under?
The MIC5162YMM is listed under MIC5162.
Can I view similar or alternative parts?
You can view similar parts to MIC5162YMM when available in the MIC5162 range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MIC5162YMM you can contact the distributor directly for product support, shipping queries etc.
Is the MIC5162YMM RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MIC5162YMM have stock available?
Authorised distributors including Microchip Technology, Newark Electronics, Future Electronics, Avnet America and element14 have stock available or on a lead time for MIC5162YMM.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MIC5162YMM often in real-time on the comparison pages.
What if I can't find stock of MIC5162YMM?
You can fill out our help required form which you can use to request a quote for MIC5162YMM from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.