Status: | Active |
---|---|
Series: | MIC5158 |
RoHS: | Compliant |
The MIC5156, MIC5157, and MIC5158 Super Low-Dropout (LDO) Regulator Controllers are single IC solutions for high-current low-dropout linear voltage regulation. Super LDO Regulators have the advantages of an external N-channel power MOSFET as the linear pass element.
The MIC5156/7/8 family features a dropout voltage as low as the RDS(ON) of the external power MOSFET multiplied by the output current. The output current can be as high as the largest MOSFETs can provide.
The MIC5156/7/8 family operates from 3V to 36V. The MIC5156 requires an external gate drive supply to provide the higher voltage needed to drive the gate of the external MOSFET. The MIC5157 and MIC5158 each have an internal charge pump tripler to produce the gate drive voltage. The tripler is capable of providing enough voltage to drive a logic-level MOSFET to 3.3V output from a 3.5V supply and is clamped to 17.5V above the supply voltage. The tripler requires three external capacitors.
The regulator output is constant-current limited when the controller detects 35mV across an optional external sense resistor. An active-low open-collector flag indicates a low voltage of 8% or more below nominal output. A shutdown (low) signal to the TTL-compatible enable control reduces controller supply current to less than 1µA while forcing the output voltage to ground.
The MIC5156-3.3 and MIC5156-5.0 controllers have internally fixed output voltages. The MIC5156 [adjustable] output is configured using two external resistors. The MIC5157 is a fixed output controller which is externally configured to select either 3.3V, 5.0V, or 12V. The MIC5158 can be configured as a fixed 5V controller or programmed to any voltage from 1.3V to 36V using two external resistors.
The MIC5156 is available in an 8-pin DIP or SOP. The MIC5157 and MIC5158 are available in a 14-pin DIP or SOP which operate from -40°C to +85°C.
Prices starting from US$3.29
Distributor | Starting From | Stock | ||
---|---|---|---|---|
RS | US$4.32 |
56
|
Buy Now | |
Microchip Technology | US$3.29 |
2,081
|
Buy Now | |
element14 | US$4.98 |
590
|
Buy Now | |
Farnell | US$4.75 |
590
|
Buy Now | |
Chip One Stop | US$3.30 |
162
|
Buy Now | |
Transfer Multisort Elektronik | US$5.23 |
51
|
Buy Now | |
Newark Electronics | US$4.46 |
29
|
Buy Now | |
Avnet America | US$4.29 |
13
|
Buy Now | |
Future Electronics | US$4.21 |
-
|
Buy Now | |
EBV Elektronik | - |
-
|
Buy Now | |
Avnet Silica | - |
-
|
Buy Now |
4.5mA typical operating current |
<1µA typical standby current |
Low external parts count |
Optional current limit (35mV typical threshold) |
1% initial output voltage tolerance in most configurations |
2% output voltage tolerance over temperature |
Programmable (1.3V to 36V) with 2 resistors (MIC5156/8) |
Internal charge pump voltage tripler (MIC5157/8) |
Enable pin to activate or shutdown the regulator |
Internal gate-to-source protective clamp |
All versions available in DIP and SOIC |
Product Type | LDO Controllers |
---|---|
# of Out | 1 |
VIN Min (V) | 3 |
VIN Max (V) | 36 |
VOUT (V) | 5.0, Adj |
IGND Typ (µA) | 4.5 |
Tol Typ % | ±1 |
Vref (V) | 1.235 |
VEN (V) | 2.4 |
Pins | Packaging | 14 | SOIC |
Temp Range | -40C to +85C |
Packing Media | Tube (54) |
Data Sheets |
---|
MIC5156/5157/5158 Data Sheet |
Application Notes |
---|
Micrel AN 35 - Tracking Bus Termination Voltage Regulators - Tracking Bus Termination Voltage Regulators |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.1432 |
Shipping Weight (kg) | 0.280702 |
Lead Count | 14 |
Package Type | SOIC |
Package Width or Size | .150In(3.90mm) |
Soldering Composition | Matte Tin |
IC, REG LDO, 5.0V, ADJ | element14 |
Super LDO Regulator-5 volt/adj MIC5158YM | RS |
IC: voltage regulator | Transfer Multisort Elektronik |
Ldo Regulator Controller, Soic-14 | Newark Electronics |
SUPER LDO REGULATOR-5 VOLT/ADJ | Avnet America |
MIC5158 Series 5 V Fix or ADJ Output Super LDO Regulator Controller - SOIC-14 | Future Electronics |
Where can I find additional details, specifications and documents for a MIC5158YM?
Additional datasheets, footprints and schematics for MIC5158YM are listed on our Part Details page. You can also find images and similar parts to MIC5158YM on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MIC5158YM on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MIC5158YM price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MIC5158YM fall under?
The MIC5158YM is listed under Semiconductors - ICs > Power Management ICs - PMIC > Voltage Regulators > LDO Voltage Regulator Controllers.
Can I view similar or alternative parts?
You can view similar parts to MIC5158YM when available in the LDO Voltage Regulator Controllers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MIC5158YM you can contact the distributor directly for product support, shipping queries etc.
Is the MIC5158YM RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for MIC5158YM have stock available?
Authorised distributors including Microchip Technology, element14, Farnell, Chip One Stop and RS have stock available or on a lead time for MIC5158YM.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MIC5158YM often in real-time on the comparison pages.
What if I can't find stock of MIC5158YM?
You can fill out our help required form which you can use to request a quote for MIC5158YM from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.