Status: | Active |
---|---|
Series: | MIC5011 |
RoHS: | Compliant |
The MIC5011 is the "minimum parts count" member of the MIC501X driver family. These ICs are designed to drive the gate of an N-channel power MOSFET above the supply rail in high-side power switch applications. The 8-pin MIC5011 is extremely easy to use, requiring only a power FET and nominal supply decoupling to implement either a high- or low-side switch.
The MIC5011 charges a 1 nF load in 60 µs typical with no external components. Faster switching is achieved by adding two 1 nF charge pump capacitors. Operation down to 4.75 V allows the MIC5011 to drive standard MOSFETs in 5 V low-side applications by boosting the gate voltage above the logic supply. In addition, multiple paralleled MOSFETs can be driven by a single MIC5011 for ultra-high current applications.
Other members of the driver family include the MIC5013 protected 8-pin driver.
For new designs, recommends the pin-compatible MIC5014 MOSFET driver.
4.75 V to 32 V operation |
Less than 1 µA current in the "off" state |
Internal charge pump to drive the gate of an N-channel power FET above supply |
Available in small outline SOIC packages |
Internal zener clamp for gate protection |
Minimum external parts count |
Can be used to boost drive to low-side power MOSFETs operating on logic supplies |
25 µs typical turn-on time with optional external capacitors |
Implements high- or low-side drivers |
MOSFET Driver Type | High Side |
---|---|
Driver Type | High-Side or Low Side Single |
Configuration | Non-Inverting |
Peak Output Current (source, A) | 0.950 |
Peak Output Current (sink, A) | 0.950 |
Maximum Supply Voltage (V) | 32 |
Rise/Fall Time (tR/tF, ns) | 25,000/ 4,000 |
Capacitive Load Drive | 1000 pF in 60 µs |
Features | Less than 1 µA in Standby Mode |
Pins | Packaging | 8 | SOIC |
Temp Range | -40C to +85C |
Packing Media | Tube (95) |
Data Sheets |
---|
MIC5011 Data Sheet |
JEDEC Indicator | e4 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.075 |
Shipping Weight (kg) | 0.163265 |
Lead Count | 8 |
Package Type | SOIC |
Package Width or Size | 3.90mm(.150in) |
Soldering Composition | NiPdAu |
High Side MOSFET Predriver | Microchip Technology |
Mosfet Driver, High/Low Side, Soic-8 |Microchip MIC5011YM | Newark Electronics |
MIC5011 Series 20 mA 32 V Minimum Parts High or Low-Side MOSFET Driver - SOIC-8 | Future Electronics |
HIGH SIDE MOSFET PREDRIVER | Avnet America |
MOSFET DRIVER, HIGH/LOW SIDE, SOIC-8 | Farnell |
Where can I find additional details, specifications and documents for a MIC5011YM?
Additional datasheets, footprints and schematics for MIC5011YM are listed on our Part Details page. You can also find images and similar parts to MIC5011YM on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MIC5011YM on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MIC5011YM price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MIC5011YM fall under?
The MIC5011YM is listed under Semiconductors - ICs > More Semiconductors - ICs.
Can I view similar or alternative parts?
You can view similar parts to MIC5011YM when available in the More Semiconductors - ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MIC5011YM you can contact the distributor directly for product support, shipping queries etc.
Is the MIC5011YM RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for MIC5011YM have stock available?
Authorised distributors including Microchip Technology, Newark Electronics, Future Electronics, Avnet America and Farnell have stock available or on a lead time for MIC5011YM.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MIC5011YM often in real-time on the comparison pages.
What if I can't find stock of MIC5011YM?
You can fill out our help required form which you can use to request a quote for MIC5011YM from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.