Status: | Active |
---|---|
Series: | MIC4830 |
RoHS: | Compliant |
1.8V to 5.5V input voltage |
180VPP output voltage |
Low audible noise EL drive waveform |
Supports EL panel sizes up to 4in² (25cm²) |
Low 45µA operating supply current |
Small inductor size with low profile (220µH) |
Adjustable boost converter frequency |
Adjustable EL lamp frequency |
Low 10nA shutdown current |
Type | Single Lamp Driver |
---|---|
Input Voltage Low (V) | 1.8 |
Input Voltage High (V) | 5.5 |
Nominal Output Voltage (V) | ±90 |
Max Switch Resistance (Ω) | 7.0 |
Output Regulation | Yes |
Max Lamp Size per Device (in2) | 4.0 |
Package | 8/MSOP, 8/VDFN |
Product Type | Electroluminescent Drivers |
Operating Iq (µA) | 0 |
Frequency(EL, Typical) | 158Hz - 242Hz |
Oja (C/W) | 206, 63 |
VOUT | 180 |
JEDEC Indicator | e4 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.0251 |
Shipping Weight (kg) | 0.3347 |
Lead Count | 8 |
Package Type | MSOP |
Package Width or Size | 3x3mm |
Soldering Composition | NiPdAu |
180Vpp Low Noise El Driver 8 Msop 3X3Mm T/R Rohs Compliant: Yes |Microchip MIC4830YMM-TR | Newark Electronics |
MIS4830 Series 5.5 V 75 uA Low Noise 180 VPP Output Voltage EL Driver - MSOP-8 | Future Electronics |
LED DRVR Boost 1-CH 180V 8-Pin MSOP T/R | Avnet America |
180Vpp Low Noise EL Driver | Microchip Technology |
Where can I find additional details, specifications and documents for a MIC4830YMM-TR?
Additional datasheets, footprints and schematics for MIC4830YMM-TR are listed on our Part Details page. You can also find images and similar parts to MIC4830YMM-TR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MIC4830YMM-TR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MIC4830YMM-TR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MIC4830YMM-TR fall under?
The MIC4830YMM-TR is listed under Semiconductors - ICs > More Semiconductors - ICs.
Can I view similar or alternative parts?
You can view similar parts to MIC4830YMM-TR when available in the More Semiconductors - ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MIC4830YMM-TR you can contact the distributor directly for product support, shipping queries etc.
Is the MIC4830YMM-TR RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for MIC4830YMM-TR have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Avnet America and Microchip Technology have stock available or on a lead time for MIC4830YMM-TR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MIC4830YMM-TR often in real-time on the comparison pages.
What if I can't find stock of MIC4830YMM-TR?
You can fill out our help required form which you can use to request a quote for MIC4830YMM-TR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.