Options for Price Comparison
Distributor Statistics for MIC4830YMM
Total in Stock: -
Lowest MOQ: -
Average Price: - per unit
Stocking Distributors: -
Loading...
Loading Results for MIC4830YMM
Details for MIC4830YMM by Microchip Technology
MIC4830
MIC4830YMM
Buy Directly from Microchip Technology Inc (3195 in stock) $1.2300
180Vpp Low Noise EL Driver
MIC4830YMM image

MIC4830YMM by Microchip Technology

180Vpp Low Noise EL Driver
Features
1.8V to 5.5V input voltage
180VPP output voltage
Low audible noise EL drive waveform
Supports EL panel sizes up to 4in² (25cm²)
Low 45µA operating supply current
Small inductor size with low profile (220µH)
Adjustable boost converter frequency
Adjustable EL lamp frequency
Low 10nA shutdown current
Description
The MIC4830 is a low noise 180VPP electroluminescent (EL) lamp driver. Using advanced Bipolar, CMOS, DMOS (BCD) technology, the MIC4830 integrates a high voltage boost converter and an H-bridge driver for driving a large EL lamp. The MIC4830 can drive large panel displays for mobile phones, MP3 players, or automotive electronics where EL panels are used for backlighting. The MIC4830 offers design flexibility with adjustable lamp and boost converter frequencies, simply by applying external resistors. A new H-bridge design reduces audible noise by creating smoother AC voltage across the EL panel. The MIC4830 is offered in MSOP-8 Pb-free and RoHS-compliant packaging with a -40°C to 85°C junction temperature range.
Specifications
Type:
Single Lamp Driver
Input Voltage Low (V):
1.8
Input Voltage High (V):
5.5
Nominal Output Voltage (V):
±90
Max Switch Resistance (Ω):
7.0
Output Regulation:
Yes
Max Lamp Size per Device (in2):
4.0
Package:
8/MSOP, 8/VDFN
Product Type:
Electroluminescent Drivers
Frequency(EL, Typical):
158Hz - 242Hz
Oja (C/W):
206, 63
VOUT:
180
Temperature Range:
-40C to +85C
Alternate Descriptions
180Vpp Low Noise EL Driver RS Components
180VPP LOW NOISE EL DRIVER 8 MSOP 3X3MM TUBE Newark Electronics
180VPP LOW NOISE EL DRIVER Avnet America
Driver; EL lamp driver; CMOS, DMOS; 180V; Channels:1; Outputs:2 Transfer Multisort Elektronik
180Vpp Low Noise EL Driver Microchip Technology Inc
MIS4830 Series 5.5 V 75 uA Low Noise 180 VPP Output Voltage EL Driver - MSOP-8 Future Electronics
Similar Part
Similar Part
Details for MIC4830YMM by Microchip Technology
MIC4830
MIC4830YMM
Buy Directly from Microchip Technology Inc (3195 in stock) $1.2300
IC EL DRIVER LN 180VP-P 8MSOP
MIC4830YMM image

MIC4830YMM by Microchip Technology

IC EL DRIVER LN 180VP-P 8MSOP
Features
180Vpp output voltage
Adjustable EL lamp frequency
Adjustable boost converter frequency
Low 45u00b5A operating supply current
Low audible noise EL drive waveform
Small inductor size with low profile (220u00b5H)
Supports EL panel sizes up to 4in2 (25cm2 )
Tiny 8-pin 3mm u00d7 3mm MLFu00ae package
Part Information
MIC4830YMM image
RoHS Compliant
Description
The MIC4830 is a low noise 180VPP electroluminescent lamp (EL) driver. Using advanced Bipolar, CMOS, DMOS (BCD) technology, the MIC4830 integrates a high voltage boost converter and an H-bridge driver for driving a large EL lamp. The MIC4830 can drive large panel displays for mobile phones, multimedia players or automotive electronics where EL panels are used for backlighting. The MIC4830 offers design flexibility with adjustable lamp and boost converter frequencies, simply by applying external resistors. A new H-Bridge design reduces audible noise by creating smoother AC voltage across the EL panel. The MIC4830 is offered in MLF® 3mm × 3mm and MSOP-8 Pb-free and RoHS-compliant packaging with a –40°C to 85°C junction temperature range.
Specifications
Ballast Controller Type:
EL Lamp Driver
Supply Voltage Min:
1.8V
Supply Voltage Max:
5.5V
Controller IC Case Style:
MSOP
No. of Pins:
8Pins
Operating Temperature Min:
-40°C
Operating Temperature Max:
85°C
Product Range:
MIC4830 Series
RoHS Phthalates Compliant:
Yes
MSL:
-
SVHC:
No SVHC (27-Jun-2018)
Base Number:
4830
Device Type:
Lamp
Driver Case Style:
MSOP
Module Configuration:
Half Bridge
Operating Temperature Range:
-40°C to +85°C
Supply Current:
45µA
Supply Voltage Range:
1.8V to 5.5V
Termination Type:
Surface Mount Device
Alternate Descriptions
180Vpp Low Noise EL Driver RS Components
180VPP LOW NOISE EL DRIVER 8 MSOP 3X3MM TUBE Newark Electronics
180VPP LOW NOISE EL DRIVER Avnet America
Driver; EL lamp driver; CMOS, DMOS; 180V; Channels:1; Outputs:2 Transfer Multisort Elektronik
180Vpp Low Noise EL Driver Microchip Technology Inc
MIS4830 Series 5.5 V 75 uA Low Noise 180 VPP Output Voltage EL Driver - MSOP-8 Future Electronics