Status: | Active |
---|---|
Series: | MIC4826 |
RoHS: | Compliant |
Prices starting from US$1.24
1.8V to 5.5V DC input voltage |
160VPP regulated AC output waveform |
Independently adjustable EL lamp frequency |
Independently adjustable boost converter frequency |
0.1µA shutdown current |
Type | Single Lamp Driver |
---|---|
Input Voltage Low (V) | 1.8 |
Input Voltage High (V) | 5.5 |
Nominal Output Voltage (V) | ±80 |
Max Switch Resistance (Ω) | 7.0 |
Output Regulation | Yes |
Max Lamp Size per Device (in2) | 3.0 |
Package | 8/MSOP |
Product Type | Electroluminescent Drivers |
Operating Iq (µA) | 0 |
Frequency(EL, Typical) | 285Hz-435Hz |
Oja (C/W) | 206 |
VOUT | 160 |
Data Sheets |
---|
MIC4826 Data Sheet |
Application Notes |
---|
Micrel AN 23 - MICRF001 Antenna Design Tutorial - MICRF001 Antenna Design Tutorial |
JEDEC Indicator | e4 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.0251 |
Shipping Weight (kg) | 0.1246 |
Lead Count | 8 |
Package Type | MSOP |
Package Width or Size | 3x3mm |
Soldering Composition | NiPdAu |
160V EL Driver | Microchip Technology |
160V El Driver 8 Msop 3X3Mm Tube Rohs Compliant: Yes |Microchip MIC4826YMM | Newark Electronics |
MIC4826 Series 5.5 V 75 uA Low Input 160 VPP Output Voltage EL Driver - MSOP-8 | Future Electronics |
LED DRVR Boost 1-CH 160V 8-Pin MSOP Tube | Avnet America |
IC, EL DRIVER, DC-AC, 160VPP | element14 |
Where can I find additional details, specifications and documents for a MIC4826YMM?
Additional datasheets, footprints and schematics for MIC4826YMM are listed on our Part Details page. You can also find images and similar parts to MIC4826YMM on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MIC4826YMM on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MIC4826YMM price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MIC4826YMM fall under?
The MIC4826YMM is listed under Semiconductors - ICs > More Semiconductors - ICs.
Can I view similar or alternative parts?
You can view similar parts to MIC4826YMM when available in the More Semiconductors - ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MIC4826YMM you can contact the distributor directly for product support, shipping queries etc.
Is the MIC4826YMM RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for MIC4826YMM have stock available?
Authorised distributors including Microchip Technology, Newark Electronics, Future Electronics, Avnet America and element14 have stock available or on a lead time for MIC4826YMM.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MIC4826YMM often in real-time on the comparison pages.
What if I can't find stock of MIC4826YMM?
You can fill out our help required form which you can use to request a quote for MIC4826YMM from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.