Status: | Active |
---|---|
Series: | MIC4812 |
RoHS: | Compliant |
The MIC4812 is a high efficiency linear White LED (WLED) driver designed to drive up to six high current WLEDs for signage lighting. The MIC4812 provides the highest possible efficiency as this architecture has no switching losses present in traditional charge pumps or inductive boost circuits. The MIC4812 provides six linear drivers which maintain constant current for up to six WLEDs. It features a typical dropout of 190mV at 100mA.
The MIC4812 features Dynamic Average Matching™ (DAM™) which is specifically designed to provide optimum matching across all WLEDs. The high accuracy (±1% typical) current regulated WLED channels ensure uniform display illumination under all conditions. The brightness is controlled through an Ultra Fast PWM™ interface operating down to less than 1% duty cycle.
The MIC4812 is available in an 10-pin MSOP ePad package with a junction temperature range of -40°C to +125°C
Prices starting from US$0.64
High efficiency (no voltage boost losses) |
Ultra Fast PWMâ„¢ control (200Hz to 500kHz) |
Input voltage range: 3.0V to 5.5V |
LED current range up to 100mA per channel |
Programmable LED current with external resistor |
Dropout of 190mV at 100mA |
Matching better than ±1% (typical) |
Current accuracy better than ±1% (typical) |
Maintains proper regulation regardless of how many channels are utilized |
10-pin MSOP with ePad package |
Topology | Linear |
---|---|
+Vin min (V) | 3 |
+Vin max (V) | 5.5 |
Dimming | PWM |
Package | MSOP |
Product Type | Linear LED Drivers |
# of White LEDs | 6 @ 100mA |
Operating Iq (µA) | 3.2 |
Vfb (V) | 0 |
ILED Matching | ±1.0% |
Oja (C/W) | 76.7 |
Vdropout @ 20mA | 190mV @ 100mA |
Extra LDOs | 0 |
Vdropout (mV) | 0 |
IQ LDO | 0 |
Pins | Packaging | 10 | MSOP |
Temp Range | -40C to +125C |
Packing Media | Tube (100) |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.0248 |
Shipping Weight (kg) | 0.1356 |
Lead Count | 10 |
Package Type | MSOP |
Package Width or Size | 3x3x1.0mm |
Soldering Composition | Matte Tin |
High Current Six Channel WLED Driver w/ DAM and Ultrafast PWM Control | Microchip Technology |
High Current Six Channel Wled Driver W/ Dam And Ultrafast Pwm Control 10 Msop 3X3X1.0Mm Tube Rohs Compliant: Yes |Microchip MIC4812YMME | Newark Electronics |
MIC4812 Series 6 Channel 100 mA 3 - 5.5 V 500 kHz Linear LED Driver - MSOP-10 | Future Electronics |
LED DRVR Boost 6-CH PWM 0.1A 10-Pin MSOP EP Tube | Avnet America |
LED DVR, 6CH, 10MSOP | element14 |
Where can I find additional details, specifications and documents for a MIC4812YMME?
Additional datasheets, footprints and schematics for MIC4812YMME are listed on our Part Details page. You can also find images and similar parts to MIC4812YMME on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MIC4812YMME on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MIC4812YMME price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MIC4812YMME fall under?
The MIC4812YMME is listed under Semiconductors - ICs > More Semiconductors - ICs.
Can I view similar or alternative parts?
You can view similar parts to MIC4812YMME when available in the More Semiconductors - ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MIC4812YMME you can contact the distributor directly for product support, shipping queries etc.
Is the MIC4812YMME RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for MIC4812YMME have stock available?
Authorised distributors including Microchip Technology, Newark Electronics, Future Electronics, Avnet America and element14 have stock available or on a lead time for MIC4812YMME.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MIC4812YMME often in real-time on the comparison pages.
What if I can't find stock of MIC4812YMME?
You can fill out our help required form which you can use to request a quote for MIC4812YMME from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.