Status: | Active |
---|---|
Series: | MIC4811 |
RoHS: | Compliant |
The MIC4811 is a high efficiency linear White LED (WLED) driver designed to drive up to six high current WLEDs for signage lighting. The MIC4811 provides the highest possible efficiency as this architecture has no switching losses present in traditional charge pumps or inductive boost circuits. The MIC4811 provides six linear drivers which maintain constant current for up to six WLEDs. It features a typical dropout of 100mV at 50mA.
The MIC4811 features Dynamic Average Matching™ (DAM™) which is specifically designed to provide optimum matching across all WLEDs. The high accuracy (±1% typical) current regulated WLED channels ensure uniform display illumination under all conditions. The brightness is controlled through an Ultra Fast PWM™ interface operating down to less than 1% duty cycle.
The MIC4811 is available in a 10-pin MSOP package with a junction temperature range of -40°C to +125°C
High efficiency (no voltage boost losses) |
Ultra Fast PWMâ„¢ control (200Hz to 500kHz) |
Input voltage range: 3.0V to 5.5V |
LED current range up to 50mA per channel |
Programmable LED current with external resistor |
Dropout of 100mV at 50mA |
Matching better than ±1% (typical) |
Current accuracy better than ±1% (typical) |
Maintains proper regulation regardless of how many channels are utilized |
10-pin MSOP package |
Topology | Linear |
---|---|
+Vin min (V) | 3 |
+Vin max (V) | 5.5 |
Dimming | PWM |
Package | MSOP |
Product Type | Linear LED Drivers |
# of White LEDs | 6 @ 50mA |
Operating Iq (µA) | 1.7 |
Vfb (V) | 0 |
ILED Matching | ±1.0% |
Oja (C/W) | 130.5 |
Vdropout @ 20mA | 100mV @ 50mA |
Extra LDOs | 0 |
Vdropout (mV) | 0 |
IQ LDO | 0 |
Pins | Packaging | 10 | MSOP |
Temp Range | -40C to +125C |
Packing Media | Tape and reel (2500) |
JEDEC Indicator | e4 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.0245 |
Shipping Weight (kg) | 0.43118 |
Lead Count | 10 |
Package Type | MSOP |
Package Width or Size | 3x3x1.0mm |
Soldering Composition | NiPdAu |
High Current Six Channel WLED Driver w/ DAM and Ultrafast PWM Control | Microchip Technology |
High Current Six Channel Wled Driver W/ Dam And Ultrafast Pwm Control 10 Msop 3X3X1.0Mm T/R Rohs Compliant: Yes |Microchip MIC4811YMM-TR | Newark Electronics |
LED DRVR Boost 1-CH PWM 0.05A 10-Pin MSOP T/R | Avnet America |
Where can I find additional details, specifications and documents for a MIC4811YMM-TR?
Additional datasheets, footprints and schematics for MIC4811YMM-TR are listed on our Part Details page. You can also find images and similar parts to MIC4811YMM-TR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MIC4811YMM-TR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MIC4811YMM-TR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MIC4811YMM-TR fall under?
The MIC4811YMM-TR is listed under Semiconductors - ICs > More Semiconductors - ICs.
Can I view similar or alternative parts?
You can view similar parts to MIC4811YMM-TR when available in the More Semiconductors - ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MIC4811YMM-TR you can contact the distributor directly for product support, shipping queries etc.
Is the MIC4811YMM-TR RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for MIC4811YMM-TR have stock available?
Authorised distributors including Microchip Technology, Newark Electronics, Avnet America, EBV Elektronik and Avnet Silica have stock available or on a lead time for MIC4811YMM-TR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MIC4811YMM-TR often in real-time on the comparison pages.
What if I can't find stock of MIC4811YMM-TR?
You can fill out our help required form which you can use to request a quote for MIC4811YMM-TR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.