Status: | Active |
---|---|
Series: | MIC4801 |
RoHS: | Compliant |
The MIC4801 is a high efficiency White LED (WLED) driver designed to drive a single LED up to 600mA. The MIC4801 constant current driver is designed to drive high power LEDs in various lighting applications. The MIC4801 provides the highest possible efficiency as this architecture has no switching losses present in traditional charge pumps or inductive boost circuits. It features a typical dropout of 130mV at 400mA. This allows the LEDs to be driven directly from the voltage source eliminating switching noise/losses present with the use of boost circuitry. The high accuracy (±1% typical) current regulated WLED channel helps ensure uniform display illumination under all conditions. The brightness is controlled through an Ultra Fast PWM™ Control interface operating down to less than 1% duty cycle.
The MIC4801 is available in an 8-pin SOIC package with a junction temperature range of -40°C to +125°C.
High efficiency (no voltage boost losses) |
Ultra Fast PWMâ„¢ control (200Hz to 500kHz) |
Input voltage range: 3.0V to 5.5V |
Dropout of 130mV at 400mA |
Programmable LED current with external resistor |
Current accuracy of ±1% typical |
Topology | Linear |
---|---|
+Vin min (V) | 3 |
+Vin max (V) | 5.5 |
Dimming | PWM |
Package | SOIC |
Product Type | Linear LED Drivers |
# of White LEDs | 1 @ 600mA |
Operating Iq (µA) | 2.2 |
Vfb (V) | 0 |
Oja (C/W) | 98.9 |
Vdropout @ 20mA | 130mV @ 400mA |
Extra LDOs | 0 |
Vdropout (mV) | 0 |
IQ LDO | 0 |
Pins | Packaging | 8 | SOIC |
Temp Range | -40C to +125C |
Packing Media | Tape and reel (2500) |
JEDEC Indicator | e4 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.075 |
Shipping Weight (kg) | 0.25 |
Lead Count | 8 |
Package Type | SOIC |
Package Width or Size | 3.90mm(.150in) |
Soldering Composition | NiPdAu |
600Ma Single Channel Wled Driver W/ Ultrafast Pwm Control 8 Soic 3.90Mm(.150In) T/R Rohs Compliant: Yes |Microchip MIC4801YM-TR | Newark Electronics |
LED DRVR Boost 1-CH PWM 8-Pin SOIC T/R | Avnet America |
Where can I find additional details, specifications and documents for a MIC4801YM-TR?
Additional datasheets, footprints and schematics for MIC4801YM-TR are listed on our Part Details page. You can also find images and similar parts to MIC4801YM-TR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MIC4801YM-TR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MIC4801YM-TR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MIC4801YM-TR fall under?
The MIC4801YM-TR is listed under Semiconductors - ICs > More Semiconductors - ICs.
Can I view similar or alternative parts?
You can view similar parts to MIC4801YM-TR when available in the More Semiconductors - ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MIC4801YM-TR you can contact the distributor directly for product support, shipping queries etc.
Is the MIC4801YM-TR RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for MIC4801YM-TR have stock available?
Authorised distributors including Microchip Technology, Newark Electronics, Avnet America, EBV Elektronik and Avnet Silica have stock available or on a lead time for MIC4801YM-TR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MIC4801YM-TR often in real-time on the comparison pages.
What if I can't find stock of MIC4801YM-TR?
You can fill out our help required form which you can use to request a quote for MIC4801YM-TR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.