Status: | Active |
---|---|
Series: | MIC4721 |
RoHS: | Compliant |
The MIC4721 is a high efficiency PWM buck (step-down) regulators that provides up to 1.5A of output current. The MIC4721 operates at 2MHz and has proprietary internal compensation that allows a closed loop bandwidth of over 200kHz.
The low on-resistance internal p-channel MOSFET of the MIC4721 allows efficiencies up to 94%, reduces external components count and eliminates the need for an expensive current sense resistor.
The MIC4721 operates from 2.7V to 5.5V input and the output can be adjusted down to 1V. The devices can operate with a maximum duty cycle of 100% for use in low-dropout conditions.
The MIC4721 is available in the 10-pin MSOP package with a junction operating range from -40°C to +125°C.
Prices starting from US$0.45
2.7V to 5.5V supply voltage |
2MHz PWM mode |
Output current to 1.5A |
Up to 94% efficiency |
100% maximum duty cycle |
Adjustable output voltage option down to 1V |
Ultra-fast transient response |
Stable with a 1µH inductor and a 4.7µF output capacitor |
Fully integrated 1.5A MOSFET switch |
Micropower shutdown |
Power Good pin |
Thermal shutdown and current limit protection |
Pb-free 10-pin MSOP package |
-40°C to +125°C junction temperature range |
Regulator Type | Step Down (Buck) |
---|---|
pricing | 0 |
Supported Output | 0 |
Minimum Input Voltage (V) | 0 |
Maximum Input Voltage (V) | 6 |
Output Current (mA) Max | 0 |
Maximum Frequency (kHz) | 0 |
Vref (V) | 0 |
Duty Cycle Min (%) | 0 |
Duty Cycle Max (%) | 100 |
Switching Frequency (kHz) | 2000 |
Input Voltage Range Min | 2.7 |
Input Voltage Range Max | 5.5 |
Output Current | 1500 |
Temp Range Min | -40 |
Temp Range Max | 125 |
Vout Min (V) | 1 |
Vout Max (V) | 5.5 |
Quiescent Current (mA) typ | 0.57 |
Light Load Efficiency Mode | No |
Switch current (A) typ | 0 |
Automotive Rated | No |
SHUTDOWN Current (µA) (Typ) | 2 |
# of Outputs | 1 |
Vfb (V) | 1 |
Synchronous Rectifier | No |
Pins | Packaging | 10 | MSOP |
Temp Range | -40C to +125C |
Packing Media | Tube (100) |
JEDEC Indicator | e4 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.0245 |
Shipping Weight (kg) | 0.1356 |
Lead Count | 10 |
Package Type | MSOP |
Package Width or Size | 3x3x1.0mm |
Soldering Composition | NiPdAu |
1.5A 2MHz Buck Regulator | Microchip Technology |
1.5A 2Mhz Buck Regulator 10 Msop 3X3X1.0Mm Tube Rohs Compliant: Yes |Microchip MIC4721YMM | Newark Electronics |
MIC4721 Series 5.5 V 2 MHz 1.5 A Integrated Switch Buck Regulator - MSOP-10 | Future Electronics |
Conv DC-DC Single Step Down 2.7V to 5.5V 10-Pin MSOP Tube | Avnet America |
SWITCH REG, BUCK, 1.5A, 2MHZ, 10MSOP | Farnell |
Where can I find additional details, specifications and documents for a MIC4721YMM?
Additional datasheets, footprints and schematics for MIC4721YMM are listed on our Part Details page. You can also find images and similar parts to MIC4721YMM on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MIC4721YMM on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MIC4721YMM price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MIC4721YMM fall under?
The MIC4721YMM is listed under Semiconductors - ICs > More Semiconductors - ICs.
Can I view similar or alternative parts?
You can view similar parts to MIC4721YMM when available in the More Semiconductors - ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MIC4721YMM you can contact the distributor directly for product support, shipping queries etc.
Is the MIC4721YMM RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for MIC4721YMM have stock available?
Authorised distributors including Microchip Technology, Newark Electronics, Future Electronics, Avnet America and Farnell have stock available or on a lead time for MIC4721YMM.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MIC4721YMM often in real-time on the comparison pages.
What if I can't find stock of MIC4721YMM?
You can fill out our help required form which you can use to request a quote for MIC4721YMM from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.