Options for Price Comparison
Distributor Statistics for MIC4469YWM
Total in Stock: -
Lowest MOQ: -
Average Price: - per unit
Stocking Distributors: -
Loading...
Loading Results for MIC4469YWM
Details for MIC4469YWM by Microchip Technology
MIC4469
MIC4469YWM
Buy Directly from Microchip Technology Inc (9163 in stock) $3.7700
Power Logic CMOS Quad Driver
MIC4469YWM image

MIC4469YWM by Microchip Technology

Power Logic CMOS Quad Driver
Features
Built using reliable, low power CMOS processes
Latchproof: withstands 500mA inductive kickback
Three input logic choices
Symmetrical rise and fall times 25ns
Short, equal delay times 75ns
High peak output current 1.2A
Wide operating range 4.5 to 18V
Low equivalent input capacitance (typ) 6pF
Inputs = Logic 1 for any input from 2.4V to VS
ESD protected
Description
The MIC4467/8/9 family of 4-output CMOS buffer/drivers is an expansion from the earlier single- and dual-output drivers, to which they are functionally closely related. Because package pin count permitted it, each driver has been equipped with a 2-input logic gate for added flexibility. Placing four high-power drivers in a single package also improves system reliability and reduces total system cost. In some applications, one of these drivers can replace not only two packages of single-input drivers, but some of the associated logic as well. Although primarily intended for driving power MOSFETs, and similar highly capacitive loads, these drivers are equally well suited to driving any other load (capacitive, resistive, or inductive), which requires a high-efficiency, low-impedance driver capable of high peak currents, rail-to-rail voltage swings, and fast switching times. For example, heavily loaded clock lines, coaxial cables, and piezoelectric transducers can all be driven easily with MIC446X series drivers. The only limitation on loading is that total power dissipation in the IC must be kept within the power dissipation limits of the package. The MIC446X series drivers are built using a BCD process. They will not latch under any conditions within their power and voltage ratings. They are not subject to damage when up to 5V of noise spiking (either polarity) occurs on the ground line. They can accept up to half an amp of inductive kickback current (either polarity) into their outputs without damage or logic upset.
Specifications
MOSFET Driver Type:
Low Side
Driver Type:
Quad
Configuration:
Complementary
Peak Output Current (source/sink, A):
1.2/1.2
Maximum Supply Voltage (V):
18
Output Resistance (source/sink, O):
5/5
Propagation Delay (Td1/Td2, ns):
35/55
Rise/Fall Time (Tr/Tf, ns):
5/5
Capacitive Load Drive:
470 pF in 14 ns
Features:
Latch-up Protected; Input to –5V. SMD (Military)
Temperature Range:
-40C to +85C
Alternate Descriptions
Power Logic CMOS Quad Driver Onlinecomponents.com
Power Logic CMOS Quad Driver RS Components
MOSFET DRIVER, LOW-SIDE, SOIC-16; Driver Configuration:Low Side; Peak Output Current:1.2A; Supply Voltage Min:4.5V; Supply Voltage Max:18V; Driver Case Style:SOIC; No. of Pins:16Pins; Input Delay:30ns; Output Delay:45ns RoHS Compliant: Yes Newark Electronics
DRIVER, 4-in-1 Low-Side MOSFET Driver, 1.2A-Peak, Bipolar/CMOS/DMOS, 16-Pin Wide SOP, Pb Free Avnet America
Power Logic CMOS Quad Driver Microchip Technology Inc
DRIVER, 4-in-1 Low-Side MOSFET Driver, 1.2A-Peak, Bipolar/CMOS/DMOS, 16-Pin Wide SOP, Pb Free Avnet Europe
DRIVER, 4-in-1 Low-Side MOSFET Driver, 1.2A-Peak, Bipolar/CMOS/DMOS, 16-Pin Wide SOP, Pb Free Avnet Asia
MIC4469 Series 5 Ohm 1.2 A Quad Peak Low-Side MOSFET Driver - SOIC-16W Future Electronics
Details for MIC4469YWM by Microchip Technology
MIC4469
MIC4469YWM
Buy Directly from Microchip Technology Inc (9163 in stock) $3.7700
IC DRIVER MOSFET 1.2A QUAD
MIC4469YWM image

MIC4469YWM by Microchip Technology

IC DRIVER MOSFET 1.2A QUAD
Features
3 Input Logic Choices
High Peak Output Current....................................... 1.2A
Inputs = Logic
Latchproof. Withstands 500mA Inductive Kickback
Low Equivalent Input Capacitance (typ) .................. 6pF
Short, Equal Delay Times .......................................75ns
Symmetrical Rise and Fall Times............................25ns
Wide Operating Range ..................................4.5 to 18V
Part Information
MIC4469YWM image
RoHS Compliant
Description
TheMIC4467/8/9familyof4-outputCMOSbuffer/driversisan expansion from the earlier single- and dual-output drivers, to which they are functionally closely related. Because package pin count permitted it, each driver has been equipped with a 2-inputlogicgateforaddedflexibility.Placingfourhigh-power drivers in a single package also improves system reliability and reduces total system cost. In some applications, one of these drivers can replace not only two packages of single- input drivers, but some of the associated logic as well. Although primarily intended for driving power MOSFETs, and similar highly capacitive loads, these drivers are equally well suited to driving any other load (capacitive, resistive, or inductive), which requires a high-efficiency, low-impedance drivercapableofhighpeakcurrents,rail-to-railvoltageswings, and fast switching times. For example, heavily loaded clock lines, coaxial cables, and piezoelectric transducers can all be driven easily with MIC446X series drivers. The only limitation MIC4467/4468/4469 Quad 1.2A-Peak Low-Side MOSFET Driver Bipolar/CMOS/DMOS
Specifications
Driver Configuration:
Low Side
Peak Output Current:
1.2A
Supply Voltage Min:
4.5V
Supply Voltage Max:
18V
Driver Case Style:
SOIC
No. of Pins:
16Pins
Input Delay:
30ns
Output Delay:
45ns
Operating Temperature Min:
-40°C
Operating Temperature Max:
85°C
Product Range:
-
Automotive Qualification Standard:
-
RoHS Phthalates Compliant:
Yes
MSL:
MSL 2 - 1 year
SVHC:
No SVHC (27-Jun-2018)
Base Number:
4469
Device Type:
MOSFET Driver
Fall Time tf:
25ns
Module Configuration:
Low Side
No. of Channels:
4Channels
No. of Outputs:
4Outputs
Operating Temperature Range:
-40°C to +85°C
Output Resistance:
5ohm
Power Dissipation Pd:
1W
Rise Time:
25ns
Supply Voltage Range:
4.5V to 18V
Termination Type:
Surface Mount Device
Alternate Descriptions
Power Logic CMOS Quad Driver Onlinecomponents.com
Power Logic CMOS Quad Driver RS Components
MOSFET DRIVER, LOW-SIDE, SOIC-16; Driver Configuration:Low Side; Peak Output Current:1.2A; Supply Voltage Min:4.5V; Supply Voltage Max:18V; Driver Case Style:SOIC; No. of Pins:16Pins; Input Delay:30ns; Output Delay:45ns RoHS Compliant: Yes Newark Electronics
DRIVER, 4-in-1 Low-Side MOSFET Driver, 1.2A-Peak, Bipolar/CMOS/DMOS, 16-Pin Wide SOP, Pb Free Avnet America
Power Logic CMOS Quad Driver Microchip Technology Inc
DRIVER, 4-in-1 Low-Side MOSFET Driver, 1.2A-Peak, Bipolar/CMOS/DMOS, 16-Pin Wide SOP, Pb Free Avnet Europe
DRIVER, 4-in-1 Low-Side MOSFET Driver, 1.2A-Peak, Bipolar/CMOS/DMOS, 16-Pin Wide SOP, Pb Free Avnet Asia
MIC4469 Series 5 Ohm 1.2 A Quad Peak Low-Side MOSFET Driver - SOIC-16W Future Electronics