Status: | Active |
---|---|
Series: | MIC4468 |
RoHS: | Compliant |
The MIC4467/8/9 family of 4-output CMOS buffer/drivers is an expansion from the earlier single- and dual-output drivers, to which they are functionally closely related. Because package pin count permitted it, each driver has been equipped with a 2-input logic gate for added flexibility. Placing four high-power drivers in a single package also improves system reliability and reduces total system cost. In some applications, one of these drivers can replace not only two packages of single-input drivers, but some of the associated logic as well. Although primarily intended for driving power MOSFETs, and similar highly capacitive loads, these drivers are equally well suited to driving any other load (capacitive, resistive, or inductive), which requires a high-efficiency, low-impedance driver capable of high peak currents, rail-to-rail voltage swings, and fast switching times. For example, heavily loaded clock lines, coaxial cables, and piezoelectric transducers can all be driven easily with MIC446X series drivers. The only limitation on loading is that total power dissipation in the IC must be kept within the power dissipation limits of the package. The MIC446X series drivers are built using a BCD process. They will not latch under any conditions within their power and voltage ratings. They are not subject to damage when up to 5 V of noise spiking (either polarity) occurs on the ground line. They can accept up to half an amp of inductive kickback current (either polarity) into their outputs without damage or logic upset.
Prices starting from US$1.88
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.88
|
No stock
|
Buy Now | |
Microchip Technology
from US$2.95
|
282
in stock
|
Buy Now | |
Chip One Stop
from US$3.21
|
141
in stock
|
Buy Now | |
Newark Electronics
from US$3.98
|
-
|
Buy Now | |
Future Electronics
from US$3.76
|
-
|
Buy Now | |
Avnet America
from US$5.08
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Built using reliable, low power CMOS processes |
Latchproof: withstands 500 mA inductive kickback |
Three input logic choices |
Symmetrical rise and fall times 25 ns |
Short, equal delay times 75 ns |
High peak output current 1.2 A |
Wide operating range 4.5 V to 18 V |
Low equivalent input capacitance 6 pF (Typical) |
Inputs = Logic 1 for any input from 2.4 V to VS |
ESD protected |
MOSFET Driver Type | Low Side |
---|---|
Driver Type | Quad |
Configuration | Non-Inverting |
Peak Output Current (source, A) | 1.2 |
Peak Output Current (sink, A) | 1.2 |
Output Resistance (source, Ω) | 5 |
Output Resistance (sink, Ω) | 5 |
Propagation Delay tD1 (ns) | 35 |
Propagation Delay tD2 (ns) | 55 |
Maximum Supply Voltage (V) | 18 |
Rise/Fall Time (tR/tF, ns) | 5 / 5 |
Capacitive Load Drive | 470 pF in 14 ns |
Features | Latch-up Protected; Input to -5V |
Pins | Packaging | 16 | SOIC |
Temp Range | 0C to +70C |
Packing Media | Tube (47) |
Data Sheets |
---|
MIC4467/4468/4469 Data Sheet |
Application Notes |
---|
Micrel AN 16 - Improving Adjustable Regulator Accuracy - Improving Adjustable Regulator Accuracy |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.438 |
Shipping Weight (kg) | 0.765957 |
Lead Count | 16 |
Package Type | SOIC |
Package Width or Size | .300In |
Soldering Composition | Matte Tin |
Power Logic CMOS Quad Driver | Microchip Technology |
Mosfet Driver, Quad, Low Side, Wsoic-16 | Newark Electronics |
MIC4468 Series 5 Ohm 1.2 A Quad Peak Low-Side MOSFET Driver - SOIC-16W | Future Electronics |
POWER LOGIC CMOS QUAD DRIVER | Avnet America |
MOSFET DRIVER, QUAD, LOW SIDE, WSOIC-16 | Farnell |
Where can I find additional details, specifications and documents for a MIC4468ZWM?
Additional datasheets, footprints and schematics for MIC4468ZWM are listed on our Part Details page. You can also find images and similar parts to MIC4468ZWM on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MIC4468ZWM on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MIC4468ZWM price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MIC4468ZWM fall under?
The MIC4468ZWM is listed under Semiconductors - ICs > More Semiconductors - ICs.
Can I view similar or alternative parts?
You can view similar parts to MIC4468ZWM when available in the More Semiconductors - ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MIC4468ZWM you can contact the distributor directly for product support, shipping queries etc.
Is the MIC4468ZWM RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for MIC4468ZWM have stock available?
Authorised distributors including Microchip Technology, Chip One Stop, Newark Electronics, Future Electronics and Avnet America have stock available or on a lead time for MIC4468ZWM.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MIC4468ZWM often in real-time on the comparison pages.
What if I can't find stock of MIC4468ZWM?
You can fill out our help required form which you can use to request a quote for MIC4468ZWM from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.