Status: | Active |
---|---|
Series: | MIC4452 |
RoHS: | Compliant |
MIC4451 and MIC4452 CMOS MOSFET gate drivers are tough, efficient, and easy to use. The MIC4451 is an inverting driver, while the MIC4452 is a non-inverting driver. Both versions are capable of 12 A (peak) output and can drive the largest MOSFETs with an improved safe operating margin. The MIC4451/4452 accepts any logic input from 2.4 V to VS without external speed-up capacitors or resistor networks. Proprietary circuits allow the input to swing negative by as much as 5 V without damaging the part. Additional circuits protect against damage from electrostatic discharge. MIC4451/4452 drivers can replace three or more discrete components, reducing PCB area requirements, simplifying product design, and reducing assembly cost. Modern Bipolar/CMOS/DMOS construction guarantees freedom from latch-up. The rail-to-rail swing capability of CMOS/DMOS helps ensure adequate gate voltage to the MOSFET during power up/down sequencing. Since these devices are fabricated on a self-aligned process, they have very low crossover current, run cool, use little power, and are easy to drive.
Prices starting from US$1.92
Distributor | Stock | ||
---|---|---|---|
RS
from US$3.07
|
No stock
|
Buy Now | |
Microchip Technology
from US$1.92
|
3,600
in stock
|
Buy Now | |
Chip One Stop
from US$2.24
|
233
in stock
|
Buy Now | |
Distrelec
from US$4.22
|
195
in stock
|
Buy Now | |
Newark Electronics
from US$2.60
|
100
in stock
|
Buy Now | |
element14
from US$2.89
|
100
in stock
|
Buy Now | |
Farnell
from US$2.49
|
100
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$2.29
|
52
in stock
|
Buy Now | |
Future Electronics
from US$2.46
|
50
in stock
|
Buy Now | |
Avnet America
from US$3.30
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
BiCMOS/DMOS construction |
Latch-up proof: fully isolated process is inherently immune to any latch-up. |
Input will withstand negative swing of up to 5 V |
Matched rise and fall times 25 ns |
Wide operating range 4.5 V to 18 V |
High capacitive load drive 62,000 pF |
Low delay time 30 ns (typical) |
Logic high input for any voltage from 2.4 V to VS |
Low equivalent input capacitance 7 pF (typical) |
Low supply current 450 µA with logic 1 input |
Low output impedance 1.0 Ω |
Output voltage swing to within 25 mV of ground or VS |
MOSFET Driver Type | Low Side |
---|---|
Driver Type | Single |
Configuration | Non-Inverting |
Peak Output Current (source, A) | 12 |
Peak Output Current (sink, A) | 12 |
Output Resistance (source, Ω) | 0.8 |
Output Resistance (sink, Ω) | 0.6 |
Propagation Delay tD1 (ns) | 25 |
Propagation Delay tD2 (ns) | 40 |
Maximum Supply Voltage (V) | 18 |
Rise/Fall Time (tR/tF, ns) | 20 / 24 |
Capacitive Load Drive | 10,000 pF in 24 ns |
Pins | Packaging | 8 | PDIP |
Temp Range | -40C to +85C |
Packing Media | Tube (50) |
Data Sheets |
---|
MIC4451/4452 Data Sheet |
Application Notes |
---|
Micrel AN 16 - Improving Adjustable Regulator Accuracy - Improving Adjustable Regulator Accuracy |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.4867 |
Shipping Weight (kg) | 0.9 |
Lead Count | 8 |
Package Type | PDIP |
Package Width or Size | .300in |
Soldering Composition | Matte Tin |
12A Hi-Speed, Hi-Current Single MOSFET Driver | Microchip Technology |
Microchip MOSFET Gate Driver, Non-Inverting, 4.5 ... 18V, 12A, DIP | Distrelec |
Mosfet Driver, -40 To 85Deg C | Newark Electronics |
DRIVER, MOSFET, 12A-PEAK, LOW SIDE | element14 |
IC: driver | Transfer Multisort Elektronik |
MIC4452 Series 1 Ohm 12 A Peak Low-Side MOSFET Driver - PDIP-8 | Future Electronics |
MOSFET Driver 12A Lo Side Non-Inv | RS |
12A HI-SPEED, HI-CURRENT SINGLE MOSFET DRIVER | Avnet America |
Where can I find additional details, specifications and documents for a MIC4452YN?
Additional datasheets, footprints and schematics for MIC4452YN are listed on our Part Details page. You can also find images and similar parts to MIC4452YN on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MIC4452YN on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MIC4452YN price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MIC4452YN fall under?
The MIC4452YN is listed under Semiconductors - ICs > Power Management ICs - PMIC > Drivers & Controllers > MOSFET Drivers.
Can I view similar or alternative parts?
You can view similar parts to MIC4452YN when available in the MOSFET Drivers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MIC4452YN you can contact the distributor directly for product support, shipping queries etc.
Is the MIC4452YN RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for MIC4452YN have stock available?
Authorised distributors including Microchip Technology, Chip One Stop, Distrelec, Newark Electronics and element14 have stock available or on a lead time for MIC4452YN.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MIC4452YN often in real-time on the comparison pages.
What if I can't find stock of MIC4452YN?
You can fill out our help required form which you can use to request a quote for MIC4452YN from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.