Options for Price Comparison
Distributor Statistics for MIC4429YM
Total in Stock: -
Lowest MOQ: -
Average Price: - per unit
Stocking Distributors: -
Loading...
Loading Results for MIC4429YM
Details for MIC4429YM by Microchip Technology
MIC4429
MIC4429YM
Buy Directly from Microchip Technology Inc (5490 in stock) $1.5300
6A Hi-Speed, Hi-Current Single MOSFET Driver
MIC4429YM image

MIC4429YM by Microchip Technology

6A Hi-Speed, Hi-Current Single MOSFET Driver
Features
CMOS construction
Latch-up protected: will withstand >500mA reverse output current
Logic input withstands negative swing of up to 5V
Matched rise and fall times of 25ns
High peak output current at 6A
Wide operating range from 4.5V to 18V
High capacitive load drive of 10,000pF
Low delay time of 55ns typical
Low delay time of 55ns typ.
Logic high input for any voltage from 2.4V to VS
Low equivalent input capacitance (typ.) 6pF
Low supply current 450µA with logic 1 input
Low output impedance 2.5Ω
Output voltage swing within 25mV of ground or VS
Description
MIC4420, MIC4429 and MIC429 MOSFET drivers are tough, efficient, and easy to use. The MIC4429 and MIC429 are inverting drivers, while the MIC4420 is a non-inverting driver. They are capable of 6A (peak) output and can drive the largest MOSFETs with an improved safe operating margin. The MIC4420/4429/429 accepts any logic input from 2.4V to VS without external speed-up capacitors or resistor networks. Proprietary circuits allow the input to swing negative by as much as 5V without damaging the part. Additional circuits protect against damage from electrostatic discharge. MIC4420/4429/429 drivers can replace three or more discrete components, reducing PCB area requirements, simplifying product design, and reducing assembly cost. Modern BiCMOS/DMOS construction guarantees freedom from latch-up. The rail-to-rail swing capability helps ensure adequate gate voltage to the MOSFET during power up/down sequencing. Note: See MIC4120/4129 for high power and narrow pulse applications.
Specifications
MOSFET Driver Type:
Low Side
Driver Type:
Single
Configuration:
Inverting
Peak Output Current (source/sink, A):
6.0/6.0
Maximum Supply Voltage (V):
18
Output Resistance (source/sink, O):
2.8/2.5
Propagation Delay (Td1/Td2, ns):
18/48
Rise/Fall Time (Tr/Tf, ns):
12/13
Capacitive Load Drive:
2200 pF in 12 ns
Temperature Range:
-40C to +85C
Alternate Descriptions
6A Hi-Speed- Hi-Current Sing Onlinecomponents.com
MOSFET Driver 6A 1-Out Lo Side Inv RS Components
MOSFET DRIVER, LOW SIDE, SOIC-8; Driver Configuration:Low Side; Peak Output Current:6A; Supply Voltage Min:4.5V; Supply Voltage Max:18V; Driver Case Style:SOIC; No. of Pins:8Pins; Input Delay:18ns; Output Delay:48ns; Product Range:- RoHS Compliant: Yes Newark Electronics
6A HI-SPEED, HI-CURRENT SINGLE MOSFET DRIVER Avnet America
Driver; gate driver; 6A; Channels:1; 4.5÷18V; 1.6MHz; SO8 Transfer Multisort Elektronik
6A Hi-Speed Hi-Current Single MOSFET Driver Microchip Technology Inc
6A HI-SPEED, HI-CURRENT SINGLE MOSFET DRIVER Avnet Europe
MIC4429 Series 2.5 Ohm 6 A SMT Dual Peak Low-Side MOSFET Driver - SOIC-8 Future Electronics
Similar Part
Similar Part
Similar Part
Similar Part
Similar Part
Similar Part
Details for MIC4429YM by Microchip Technology
MIC4429
MIC4429YM
Buy Directly from Microchip Technology Inc (5490 in stock) $1.5300
DRIVER MOSFET INV LS 6A 8SOIC
MIC4429YM image

MIC4429YM by Microchip Technology

DRIVER MOSFET INV LS 6A 8SOIC
Features
High Capacitive Load Drive............................10,000pF
High Peak Output Current ............................... 6A Peak
Latch-Up Protected: Will Withstand >500mA Reverse Output Current
Logic High Input for Any Voltage From 2.4V to VS
Logic Input Withstands Negative Swing of Up to 5V
Low Delay Time.............................................. 55ns Typ
Low Equivalent Input Capacitance (typ)..................6pF
Low Output Impedance ......................................... 2.5u03a9
Low Supply Current...............450u00b5A With Logic 1 Input
Matched Rise and Fall Times ................................25ns
Output Voltage Swing Within 2
Wide Operating Range...............................4.5V to 18V
Part Information
MIC4429YM image
RoHS Compliant
Description
MIC4420, MIC4429 and MIC429 MOSFET drivers are tough, efficient, and easy to use. The MIC4429 and MIC429 are inverting drivers, while the MIC4420 is a non-inverting driver. They are capable of 6A(peak) output and can drive the larg- est MOSFETs with an improved safe operating margin. The MIC4420/4429/429 accepts any logic input from 2.4V to VS without external speed-up capacitors or resistor networks. Proprietary circuits allow the input to swing negative by as much as 5V without damaging the part. Additional circuits protect against damage from electrostatic discharge. MIC4420/4429/429 drivers can replace three or more discrete components, reducing PCB area requirements, simplifying product design, and reducing assembly cost. Modern BiCMOS/DMOS construction guarantees freedom from latch-up. The rail-to-rail swing capability insures ad- equate gate voltage to the MOSFET during power up/down sequencing. Note: See MIC4120/4129 for high power and narrow pulse applications.
Specifications
Driver Configuration:
Inverting
Peak Output Current:
6A
Supply Voltage Min:
4.5V
Supply Voltage Max:
18V
Driver Case Style:
SOIC
No. of Pins:
8Pins
Input Delay:
18ns
Output Delay:
48ns
Operating Temperature Min:
-40°C
Operating Temperature Max:
85°C
Product Range:
-
Automotive Qualification Standard:
-
RoHS Phthalates Compliant:
Yes
MSL:
MSL 1 - Unlimited
SVHC:
No SVHC (27-Jun-2018)
Base Number:
4429
Device Type:
Low Side
Module Configuration:
Inverting
Operating Temperature Range:
-40°C to +85°C
Output Resistance:
1.7ohm
Supply Voltage Range:
4.5V to 18V
Alternate Descriptions
6A Hi-Speed- Hi-Current Sing Onlinecomponents.com
MOSFET Driver 6A 1-Out Lo Side Inv RS Components
MOSFET DRIVER, LOW SIDE, SOIC-8; Driver Configuration:Low Side; Peak Output Current:6A; Supply Voltage Min:4.5V; Supply Voltage Max:18V; Driver Case Style:SOIC; No. of Pins:8Pins; Input Delay:18ns; Output Delay:48ns; Product Range:- RoHS Compliant: Yes Newark Electronics
6A HI-SPEED, HI-CURRENT SINGLE MOSFET DRIVER Avnet America
Driver; gate driver; 6A; Channels:1; 4.5÷18V; 1.6MHz; SO8 Transfer Multisort Elektronik
6A Hi-Speed Hi-Current Single MOSFET Driver Microchip Technology Inc
6A HI-SPEED, HI-CURRENT SINGLE MOSFET DRIVER Avnet Europe
MIC4429 Series 2.5 Ohm 6 A SMT Dual Peak Low-Side MOSFET Driver - SOIC-8 Future Electronics